EN
  • EN
  • DE

LTC6254IMS#TRPBF

Part No LTC6254IMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16MSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 280V/µs
Gain Bandwidth Product 720 MHz
-3db Bandwidth 400 MHz
Current - Input Bias 1.4 µA
Voltage - Input Offset 100 µV
Current - Supply 4.25mA (x4 Channels)
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Base Product Number LTC6254
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500 pcs
Win Source Part Number 1382673-LTC6254IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6254IMS#TRPBF CAD Model

Description

Analog Devices Inc. LTC6254IMS#TRPBF: High-Speed, Low-Noise Operational Amplifier

The LTC6254IMS#TRPBF is a cutting-edge operational amplifier (op-amp) from Analog Devices Inc., designed to offer a perfect blend of speed, noise performance, and power efficiency. This op-amp is part of the LTC6254 family, which is renowned for its high-speed signal processing capabilities with minimal power consumption, making it an ideal choice for a wide range of applications including medical instrumentation, A/D converter drivers, and active filters.

With a gain bandwidth product of 6.5MHz and a low noise figure, this operational amplifier provides precise signal amplification with minimal distortion, ensuring signal integrity in critical applications. The device operates on a supply voltage range from 1.8V to 5.25V, allowing for flexibility in both single and dual supply operations, and is suitable for battery-powered devices due to its low quiescent current of just 65µA per amplifier.

The LTC6254IMS#TRPBF comes in a compact MSOP-10 package, designed for space-constrained applications without compromising on performance. Its rail-to-rail input and output stages provide improved dynamic range, which is especially beneficial in low-voltage applications. The device also features a common-mode rejection ratio (CMRR) of 90dB and a power supply rejection ratio (PSRR) of 85dB, which contribute to its robust performance in noisy environments.

This operational amplifier is fully specified over the industrial temperature range of -40°C to 125°C, ensuring reliable performance in a variety of harsh conditions. The LTC6254IMS#TRPBF is also RoHS compliant, adhering to environmental standards and regulations.

Key Features:

  • Gain Bandwidth Product: 6.5MHz
  • Low Noise: 8.5nV/√Hz Input-Referred Voltage Noise
  • Low Quiescent Current: 65µA per Amplifier
  • Supply Voltage Range: 1.8V to 5.25V
  • Rail-to-Rail Input and Output
  • Compact MSOP-10 Package
  • High CMRR: 90dB
  • High PSRR: 85dB
  • Operating Temperature Range: -40°C to 125°C
  • RoHS Compliant

The LTC6254IMS#TRPBF by Analog Devices Inc. is a versatile and reliable choice for engineers looking to enhance the performance of their high-speed signal processing systems, while maintaining low power consumption and noise levels.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess