EN
  • EN
  • DE

MC9S12XEG384VAL

Part No MC9S12XEG384VAL
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFP112
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 711151-MC9S12XEG384VAL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12XEG384VAL CAD Model

Description

The MC9S12XEG384VAL is a 16-bit microcontroller from NXP Semiconductors (formerly Freescale). It's part of the S12X family, which is designed for automotive and industrial control applications, offering a balance of performance, memory, and peripheral integration.

Applications:

  • Automotive Body Control
  • Industrial Motor Control
  • Automotive Instrument Clusters
  • Factory Automation
  • Robotics

Features:

  • 16-bit S12X CPU Core: High-performance 16-bit CPU core.
  • Flash Memory: Includes 384KB of flash memory for program storage.
  • RAM: Incorporates static RAM for data storage.
  • EEPROM: Includes EEPROM for non-volatile data storage.
  • Timers/Counters: Features multiple timers/counters for timing and control functions.
  • Serial Communication Interfaces: Provides serial communication interfaces such as CAN, SCI, SPI, and I2C.
  • Analog-to-Digital Converter (ADC): Includes an ADC for analog signal acquisition.
  • PWM Channels: Offers multiple PWM channels for motor control and other applications.
  • I/O Ports: Provides a variety of general-purpose input/output (GPIO) ports.

Benefits:

  • High Performance: 16-bit CPU core delivers high performance for demanding applications.
  • Large Memory: Ample memory for complex software applications.
  • Flexibility: Integrated peripherals simplify system design and reduce development time.
  • Robustness: Designed for harsh automotive and industrial environments.
  • Safety Features: Includes safety features for functional safety applications.

Additional Details:

The MC9S12XEG384VAL is programmed using development tools provided by NXP. These tools include a C compiler, assembler, and debugger. The microcontroller's architecture and instruction set are optimized for real-time control applications. The flash memory and EEPROM allow for in-system programming, making it easy to update the firmware and store calibration data. The integrated peripherals provide the necessary functionality for interfacing with sensors, actuators, and communication networks. The specific memory size, clock speed, and peripheral configuration are detailed in the device datasheet. Proper power supply decoupling, noise reduction techniques, and ESD protection are crucial for reliable operation in automotive and industrial environments. The device supports various communication protocols, including CAN for automotive networking.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8900 $57.7800
5+ $23.7052 $118.5260
8+ $22.9649 $183.7192
11+ $22.2234 $244.4574
14+ $21.4830 $300.7620
18+ $19.2608 $346.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess