EN
  • EN
  • DE

LTC6908IDCB-2#TRMPBF

Part No LTC6908IDCB-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Oscillator, Silicon IC 50kHz ~ 10MHz 6-DFN (2x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-WFDFN Exposed Pad
Case / Package 6-DFN (2x3)
Family Name LTC6908
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6908IDCB-2#TRMPBFTR, LTC6908IDCB-2#TRMPBF-ND, LTC6908IDCB-2#TRMPBFCT, LTC6908IDCB-2#TRMPBFDKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880033-LTC6908IDCB-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6908IDCB-2#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6908IDCB-2#TRMPBF

The LTC6908IDCB-2#TRMPBF is a precision silicon oscillator from Analog Devices Inc., a leading company in the semiconductor industry known for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular product is part of the LTC6908 series, which is designed to provide a resilient and stable clock signal for various electronic applications.

Key Features

  • Frequency Range: The LTC6908IDCB-2#TRMPBF offers a versatile frequency range that is programmable via an external resistor. The "-2" version specifically provides a frequency range of 50kHz to 10MHz, making it suitable for a wide array of applications.
  • Spread Spectrum Frequency Modulation: This device features spread spectrum frequency modulation, which helps to reduce electromagnetic interference (EMI), thereby enhancing the performance of the end application in EMI-sensitive environments.
  • Low Power Consumption: With a focus on efficiency, the LTC6908IDCB-2#TRMPBF is designed for low power operation, which is critical for battery-powered and energy-conscious designs.
  • Package: The oscillator is offered in a small 6-lead DFN package, which ensures a compact footprint on the PCB and is ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 125°C, providing reliable performance across various environmental conditions.
  • Supply Voltage: The device supports a supply voltage range of 2.25V to 5.5V, accommodating a variety of power supplies and system voltages.

Applications

The LTC6908IDCB-2#TRMPBF is a versatile component that can be used in multiple applications, including but not limited to:

  • Portable and wireless devices where power efficiency is crucial.
  • Automotive electronics that require robust and reliable clock signals.
  • Industrial and instrumentation systems where precision timing is key.
  • Networking equipment, including routers and switches.
  • Consumer electronics, such as audio and video devices.

Overall, the LTC6908IDCB-2#TRMPBF from Analog Devices Inc. is an exceptional choice for designers looking for a reliable, flexible, and EMI-resistant oscillator solution. Its programmability, low power consumption, and compact package make it a highly attractive option for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC / Oscillator, Crystal IC 133.33MHz, 137.93MHz 6-CLCC (7x5)
Need more? Email Us
STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $7.4255
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5941 $52.7528
19+ $5.4106 $102.8014
29+ $5.2415 $152.0035
40+ $5.0724 $202.8960
51+ $4.9034 $250.0734
69+ $4.3961 $303.3309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess