EN
  • EN
  • DE

LTC7149IFE#PBF

Part No LTC7149IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 3.4V to 60V Synchronous Step Down Single-Out 0V to -28V 4A 28-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Max Input Voltage 60 V
Maximum Operating Temperature 125 °C
Max Output Voltage -28 V
Min Input Voltage 3.4 V
Min Operating Temperature -40 °C
Min Output Voltage 0 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 28
Output Configuration Negative
Output Current 4 A
Output Type Adjustable
Output Voltage -28 V
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 1 MHz
Synchronous Rectifier Yes
Win Source Part Number 992624-LTC7149IFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC7149IFE#PBF CAD Model

Description

The LTC7149IFE#PBF is a high-performance synchronous step-down DC/DC converter designed and manufactured by Analog Devices Inc. This advanced power management component is engineered to provide precise voltage regulation and high efficiency in a compact form factor, making it a suitable choice for a wide range of applications, including industrial, automotive, and communications systems.

Key Features

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 4.5V to 60V, this versatile converter can accommodate a variety of power sources and fluctuating input conditions.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 36V, allowing for a broad range of use cases and custom configurations tailored to specific requirements.
  • High Efficiency: With its synchronous rectification design, the LTC7149IFE#PBF achieves high efficiency, which is critical for thermal management and energy conservation in power-sensitive designs.
  • Low Ripple Burst Mode® Operation: This feature ensures low output voltage ripple, enhancing performance in noise-sensitive applications while maintaining high efficiency at light loads.
  • Thermal Performance: The device is offered in a thermally enhanced TSSOP-16 package, ensuring reliable operation even under high power conditions.

Applications

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Datacom and Storage Systems
  • Portable Instruments

The LTC7149IFE#PBF also incorporates a range of protection features, including overvoltage, overcurrent, and overtemperature protections, which safeguard the device and the system it powers. Its fixed frequency operation can be synchronized to an external clock, allowing for noise-sensitive designs to minimize electromagnetic interference (EMI). The combination of its advanced features and robust protections makes the LTC7149IFE#PBF a reliable and efficient solution for demanding power conversion applications.

For designers and engineers seeking a high-quality, flexible, and efficient power management solution, the LTC7149IFE#PBF from Analog Devices Inc. stands out as an excellent choice, capable of meeting the rigorous demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.0085 $88.0170
3+ $36.1095 $108.3285
5+ $34.9811 $174.9055
6+ $33.8527 $203.1162
8+ $32.7243 $261.7944
11+ $29.3390 $322.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess