EN
  • EN
  • DE

LTC7852EUFD-1#PBF

Part No LTC7852EUFD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 6-PHASE BUCK CONTROLLER DRIVES D  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 36-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 6
Supply Voltage - Operating 4.5V ~ 5.5V
Frequency - Switching 200kHz ~ 1.2MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-QFN (4x5)
Base Product Number LTC7852
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC7852EUFD-1#PBF
Standard Package 73
Win Source Part Number 1020127-LTC7852EUFD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7852EUFD-1#PBF CAD Model

Description

Analog Devices Inc. presents LTC7852EUFD-1#PBF

The LTC7852EUFD-1#PBF from Analog Devices Inc. is a state-of-the-art multi-phase synchronous step-down DC/DC controller, designed to deliver high-efficiency power management solutions for a wide range of applications. This advanced controller is optimized for converting a high input voltage to a lower output voltage with excellent regulation and fast transient response, making it an ideal choice for high-performance computing systems, telecommunications, and industrial equipment.

The LTC7852EUFD-1#PBF leverages Analog Devices' proprietary control architecture to provide precise current sharing between phases, which enhances efficiency and thermal management when operating at high currents. This feature also ensures a balanced load distribution and extends the life of the power supply by reducing stress on individual components.

With its integrated MOSFET drivers, the LTC7852EUFD-1#PBF is capable of driving N-channel power MOSFETs, which allows for a compact and cost-effective design. The device supports a wide input voltage range, accommodating various sources of power, and its output voltage can be adjusted through external resistors or via a serial interface, offering flexibility in design and implementation.

One of the key features of the LTC7852EUFD-1#PBF is its ability to operate in a multiphase configuration. This not only improves the power handling capability but also minimizes input and output ripple, leading to a cleaner power supply and reduced electromagnetic interference (EMI). The device's phase-locked loop (PLL) ensures that the switching frequency remains constant, contributing to predictable noise performance and simplifying filter design.

For enhanced system reliability, the LTC7852EUFD-1#PBF is equipped with a comprehensive suite of protection features including overvoltage, undervoltage, overcurrent, and overtemperature protection. This robust protection scheme safeguards the power supply and the load from various fault conditions, ensuring stable and secure operation.

Encased in a 28-pin QFN package, the LTC7852EUFD-1#PBF is designed for a compact footprint and excellent thermal performance. Its lead-free and RoHS-compliant construction aligns with environmental standards, making it a responsible choice for eco-conscious designs.

In summary, the LTC7852EUFD-1#PBF from Analog Devices Inc. represents a sophisticated solution for demanding power supply applications, delivering performance, flexibility, and reliability in a compact package.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess