EN
  • EN
  • DE

LTM8045MPY#PBF

Part No LTM8045MPY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Inverting or SEPIC μModule (Power Module) DC/DC Converter with Up to 700mA Output Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Features OTP, UVLO
Height 4.826 mm
Length 11.176 mm
Max Input Voltage 18 V
Maximum Operating Temperature 125 °C
Max Output Current 700 mA
Max Output Voltage 18 V
Min Input Voltage 2.8 V
Min Operating Temperature -55 °C
Min Output Voltage 2.5 V
Number of Outputs 1
Number of Pins 40
Operating Supply Current 10 mA
Output Current 700 mA
Output Type Adjustable
Output Voltage 2.5 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 2.2 MHz
Topology Sepic
Voltage - Output 1 15 V
Width 6.35 mm
Win Source Part Number 1021171-LTM8045MPY#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM8045MPY#PBF CAD Model

Description

The LTM8045MPY#PBF from Analog Devices Inc. is a highly versatile and efficient micro-module regulator designed to cater to a wide range of power supply requirements. This compact, complete system-in-a-package (SiP) integrates the inductor, power switches, and all support components, providing a ready-to-use power conversion solution that simplifies design and accelerates time-to-market.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, which allows for customized voltage settings to meet specific application needs.
  • Wide Input Voltage Range: With an input voltage range from 3.6V to 36V, the LTM8045MPY#PBF is suitable for a variety of input sources, including industrial, automotive, and telecommunications power systems.
  • High Efficiency: The integrated design and advanced switching technology enable the device to achieve high efficiency, minimizing heat generation and power loss.
  • Robust Thermal Performance: The LTM8045MPY#PBF is designed to operate reliably in extreme temperatures, making it ideal for harsh industrial environments and outdoor applications.
  • Compact Footprint: The micro-module solution offers a compact footprint, saving valuable board space and reducing overall system size.

Applications

The versatility of the LTM8045MPY#PBF makes it an excellent choice for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive equipment
  • Telecommunication infrastructure
  • Portable devices
  • Medical devices

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTM8045MPY#PBF is no exception. It is designed to meet rigorous industry standards, ensuring long-term performance and stability in a diverse range of products and systems.

Ordering Information

The LTM8045MPY#PBF is available for order, and detailed datasheets, technical documents, and support are accessible to assist with integration and troubleshooting. For more information or to place an order, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC REG FLYBACK 3.6A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $11.6418
Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Analog Devices Inc.
Dual 18A or Single 36A μModule (Power Module) Regulator with Digital Power System Management
Lowest to $83.5527
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.3716
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down 850kHz Automotive 24-Pin QFN EP Tube
Lowest to $25.7577

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.8893 $72.8893
2+ $59.8066 $119.6132
3+ $57.9376 $173.8128
4+ $56.0687 $224.2748
5+ $54.1997 $270.9985
7+ $48.5929 $340.1503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 494 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess