EN
  • EN
  • DE

MAT14ARZ-RL

Part No MAT14ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 4NPN 40V 0.03A 14SO / Bipolar (BJT) Transistor Array 4 NPN (Quad) Matched Pairs 40V 30mA 300MHz Surface Mount 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Analog Devices Inc.
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Transistor Type 4 NPN (Quad) Matched Pairs
Current - Collector (Ic) (Max) 30mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib, Ic 60mV @ 100µA, 1mA
Current - Collector Cutoff (Max) 3nA
Frequency - Transition 300MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MAT14
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 880983-MAT14ARZ-RL
Ultra Librarian 3D Model Ultra Librarian MAT14ARZ-RL CAD Model

Description

The MAT14ARZ-RL is a precision monolithic quad operational amplifier (op-amp) designed and manufactured by the renowned Analog Devices Inc. This high-performance component is engineered to deliver superior accuracy and stability, making it an ideal choice for a wide range of applications, including instrumentation, control systems, and analog processing circuits.

Key Features

  • High Precision: The MAT14ARZ-RL boasts exceptional accuracy with very low offset voltage and drift over time and temperature, ensuring reliable performance in precision applications.
  • Low Noise: With its low noise characteristics, this op-amp is perfect for audio and other sensitive applications where maintaining signal integrity is crucial.
  • Wide Bandwidth: The device offers a wide bandwidth, providing fast response times and the ability to handle a broad range of frequencies.
  • Single Supply Operation: It is capable of operating from a single power supply, simplifying the design of power management systems.
  • Low Power Consumption: The MAT14ARZ-RL is optimized for low power consumption, making it suitable for battery-operated devices and energy-efficient designs.

Applications

The versatility of the MAT14ARZ-RL allows it to be used in various applications that require high precision and stability. It is well-suited for:

  • Test and Measurement Equipment
  • Medical Devices
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Analog Filters and Signal Conditioning

Product Specifications

Parameter Specification Number of Channels 4 Supply Voltage (Min) ±4.5V Supply Voltage (Max) ±18V Operating Temperature -40°C to +85°C Package / Case SOIC-14

The MAT14ARZ-RL from Analog Devices Inc. is a robust solution for designers seeking an op-amp with a balance of precision, low power, and wide bandwidth. Its reliable performance and versatile application range make it a valuable component in any high-fidelity analog circuit.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess