EN
  • EN
  • DE

MAX14595ETA+T

Part No MAX14595ETA+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201840-MAX14595ETA+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Logic -Translators, Level Shifters
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.9 V ~ 5.5 V
Voltage - VCCB 1.65 V ~ 5.5 V
Ultra Librarian 3D Model Ultra Librarian MAX14595ETA+T CAD Model

Description

Maxim Integrated MAX14595ETA+T High-Speed USB Switch

The MAX14595ETA+T from Maxim Integrated is a high-performance, high-speed USB 2.0 (480Mbps) switch that is designed to enable USB multiplexing for a variety of applications. This versatile switch is particularly suited for portable devices where USB connectivity is required, such as smartphones, tablets, cameras, and laptops. With its compact package and integrated features, the MAX14595ETA+T is an ideal choice for designers looking to enhance the USB capabilities of their products while maintaining a small footprint.

The switch comes in a tiny 8-pin TDFN package, measuring just 2mm x 2mm, which makes it perfect for space-constrained applications. Its small size does not compromise its performance or functionality, as the MAX14595ETA+T offers low on-capacitance (C_ON) and on-resistance (R_ON), ensuring minimal signal distortion and power loss during operation.

One of the key features of the MAX14595ETA+T is its low-power consumption, which helps to extend the battery life of portable devices. The switch also includes an over-voltage protection (OVP) circuit, which protects the device against voltage spikes beyond the normal operating voltage. This is particularly important for safeguarding sensitive electronics in the event of unexpected power surges.

The MAX14595ETA+T is also equipped with an automatic VBUS switching function, which simplifies the design and reduces the need for external components. This feature allows the switch to automatically connect the VBUS signal to the appropriate path depending on the USB mode, whether the device is operating as a host or a peripheral.

For design flexibility, the MAX14595ETA+T supports both high-speed (480Mbps) and full-speed (12Mbps) USB operation. It also offers ESD protection up to ±15kV Air Gap and ±8kV Contact Discharge, which meets the IEC 61000-4-2 standard, providing robust protection against electrostatic discharge events.

In summary, the Maxim Integrated MAX14595ETA+T is a compact, high-speed USB switch with advanced protection features and low power consumption, making it a top choice for designers looking to incorporate reliable USB functionality into their space-sensitive applications.

You May Also Be Interested in

Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess