EN
  • EN
  • DE

MAX22707AUB+

Part No MAX22707AUB+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Filters - Active
Description 4TH ORDER ZERO CROSSING DETECTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000316-MAX22707AUB+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Interface -Filters - Active
Package Tube
Voltage - Supply 3V ~ 5.5V
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Product Status Active
Ultra Librarian 3D Model Ultra Librarian MAX22707AUB+ CAD Model

Description

The MAX22707AUB+ is a robust, high-performance industrial digital isolator from Maxim Integrated designed to provide reliable signal isolation in demanding environments. This component is part of Maxim's extensive range of isolation products, which are engineered to maintain signal integrity while isolating sensitive electronic equipment from potentially hazardous electrical conditions.

Key Features

  • High Isolation Voltage: The device offers an isolation rating of up to 3000V<sub>RMS for 60 seconds, ensuring excellent protection against high-voltage transients.
  • Integrated Power: It features an integrated DC-DC converter, providing isolated power to the secondary side, which simplifies design and reduces external component count.
  • Data Rate: The MAX22707AUB+ supports data rates up to 25Mbps, making it suitable for high-speed communication protocols.
  • Channel Configuration: The isolator provides six channels in a unidirectional configuration, ensuring a high degree of flexibility for various data transmission requirements.
  • Wide Temperature Range: It operates effectively across a broad temperature range from -40°C to +125°C, accommodating extreme industrial conditions.
  • Robustness: The device is designed to withstand high levels of electromagnetic interference (EMI) and common-mode transients, making it ideal for industrial applications.
  • Package: The MAX22707AUB+ comes in a compact, surface-mount 10-µMAX package, optimizing board space and enabling ease of integration into various system designs.

Applications

This digital isolator is well-suited for a variety of applications where data integrity and isolation are critical. Typical applications include:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated SPI/I²C interfaces
  • Motor control circuits
  • Power supply management

In summary, the MAX22707AUB+ from Maxim Integrated is a versatile and reliable solution for designers looking to enhance the safety and performance of their systems. Its combination of high-speed data transfer, integrated power, and robust protection features make it a valuable component in any industrial-grade electronic design.

You May Also Be Interested in

Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Texas Instruments
Filters - Active RoHS
Lowest to $29.1045
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $12.7743
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $13.4935
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $11.6285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0263 $52.1052
10+ $10.6883 $106.8830
15+ $10.3543 $155.3145
20+ $10.0203 $200.4060
26+ $9.6862 $251.8412
35+ $8.6842 $303.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 856 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess