EN
  • EN
  • DE
  • IT

MAX38888ATD+

Part No MAX38888ATD+
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MFUNC SUPERCAP 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Win Source Part Number WS1201307-MAX38888ATD+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Package Tray
Product Status Active
Function Multi-Function Controller
Battery Chemistry Supercapacitor
Fault Protection Short Circuit
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MAX38888ATD+ CAD Model

Description

Analog Devices Inc. Presents the MAX38888ATD+: A High-Efficiency, Reversible Buck/Boost Regulator

The MAX38888ATD+ is an innovative power solution from Analog Devices Inc., designed to deliver high efficiency and versatility in a range of applications. This reversible buck/boost regulator is engineered to provide a seamless transition between buck and boost modes, ensuring a consistent output regardless of varying input conditions. It is an ideal choice for portable devices, energy storage systems, and other applications requiring a compact, reliable power source.

Key Features of the MAX38888ATD+

  • Reversible Operation: The regulator can seamlessly transition from buck to boost mode and vice versa, accommodating a wide input voltage range and maintaining a stable output voltage.
  • High Efficiency: With its advanced design, the MAX38888ATD+ offers exceptional efficiency, which helps to minimize heat generation and extend battery life in portable applications.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, ensuring compatibility with a variety of devices and systems.
  • Compact Package: Housed in a small package, the MAX38888ATD+ saves valuable board space, making it suitable for space-constrained applications.
  • Fast Transient Response: The device responds quickly to changes in load, providing stable power to sensitive components.
  • Integrated Protection Features: Built-in overcurrent protection, thermal shutdown, and under-voltage lockout ensure the safety and reliability of both the regulator and the end application.

Applications

The versatile nature of the MAX38888ATD+ makes it well-suited for a broad range of applications, including:

  • Portable and battery-powered devices
  • Uninterruptible power supplies (UPS)
  • Energy storage systems
  • Multi-cell battery-operated equipment
  • Industrial power supplies

With its combination of efficiency, flexibility, and compact design, the MAX38888ATD+ from Analog Devices Inc. is a powerful solution for designers looking to optimize their power management systems. Whether the goal is to maximize battery life, reduce size, or ensure stable operation across a range of input conditions, this regulator is up to the task.

You May Also Be Interested in

Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $12.8847
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $80.8422
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6413 $58.1086
46+ $2.4741 $113.8086
71+ $2.3905 $169.7255
101+ $2.2233 $224.5533
131+ $2.1398 $280.3138
164+ $2.0562 $337.2168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess