EN
  • EN
  • DE

MAX636AESA

Part No MAX636AESA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description ADJUSTABLE O/P SWITCHING REG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up, Step-Down
Output Configuration Negative
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 16.5V
Voltage - Output (Min/Fixed) -1.31V (-12V)
Voltage - Output (Max) -12V
Current - Output 525mA (Switch)
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX636
Standard Package 49 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882222-MAX636AESA
Ultra Librarian 3D Model Ultra Librarian MAX636AESA CAD Model

Description

Product Overview: MAX636AESA from Maxim Integrated

The MAX636AESA is a high-performance, low-power, CMOS voltage regulator designed and manufactured by Maxim Integrated. This versatile component is engineered to deliver a fixed output voltage with impressive accuracy and stability, making it an ideal choice for battery-powered devices, portable instrumentation, and other power-sensitive applications.

Key Features

  • Stable Fixed Output: The MAX636AESA provides a preset output voltage, ensuring consistent performance for devices that require a stable power supply.
  • Low Quiescent Current: With its CMOS technology, this voltage regulator boasts an exceptionally low quiescent current, which is crucial for extending battery life in portable applications.
  • High Efficiency: The device is designed to operate with high efficiency, minimizing power loss and heat generation, which can be critical in compact electronic designs.
  • Thermal Overload Protection: The built-in thermal overload protection feature safeguards the regulator from damage due to excessive heat, enhancing the reliability and longevity of the product.
  • Wide Operating Temperature Range: The MAX636AESA is capable of functioning over a broad temperature range, making it suitable for use in various environmental conditions.

Applications

The MAX636AESA is a versatile component that finds its use in a multitude of applications. It is particularly well-suited for:

  • Battery-Powered Devices
  • Portable Instrumentation
  • Portable Communication Equipment
  • Energy-Efficient Power Supplies

Product Specifications

The MAX636AESA comes in a compact 8-pin SOIC package, which is conducive to space-conscious designs. It operates from a voltage range of 2.7V to 11.5V, providing a fixed output voltage that is laser-trimmed for high accuracy. The device's low dropout voltage and ability to source up to 200mA of load current make it a robust choice for a wide array of applications.

Maxim Integrated's commitment to quality ensures that the MAX636AESA meets the rigorous standards required for critical electronic systems, offering designers a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess