EN
  • EN
  • DE

DCX114YK-7

Part No DCX114YK-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description COMPLEMENTARY NPN/PNP PRE-BIASED SMALL SIGNAL SC-74R DUAL SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1166922-DCX114YK-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DCX114YK-7 CAD Model

Description

Introducing the DCX114YK-7 PNP Transistor from Diodes Incorporated

The DCX114YK-7 is a cutting-edge PNP transistor manufactured by Diodes Incorporated, a leader in the semiconductor industry. This high-performance transistor is designed to cater to a variety of applications that require efficient switching and amplification. With its compact design and powerful features, the DCX114YK-7 is an ideal choice for designers looking for reliability and performance.

Key Features of the DCX114YK-7

  • Transistor Polarity: With PNP polarity, the DCX114YK-7 is optimized for negative ground configurations, making it suitable for a wide range of electronic circuits.
  • High Current Gain: This transistor boasts a high level of DC current gain, providing excellent amplification capabilities for your electronic designs.
  • Low Saturation Voltage: The DCX114YK-7 is designed with a low collector-emitter saturation voltage to ensure efficient operation and minimal power loss.
  • Power Dissipation: With its ability to handle a moderate level of power dissipation, this component is capable of operating in various applications without compromising on performance.
  • RoHS Compliant: As a RoHS-compliant product, the DCX114YK-7 meets environmental standards, reducing hazardous substances in electronic equipment.
  • Package: Encased in the compact SOT-23 package, the DCX114YK-7 saves valuable board space while providing robust performance.

Applications

The versatility of the DCX114YK-7 allows it to be used in a myriad of applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Power management circuits
  • Switching operations in consumer electronics
  • Driver stages in amplifiers
  • Control systems in automotive electronics

Diodes Incorporated's commitment to quality ensures that the DCX114YK-7 transistor is a reliable and durable component for your electronic projects. Whether you're working on a prototype or mass-producing consumer electronics, the DCX114YK-7 offers the performance and efficiency you need. Its technical specifications and application flexibility make it a valuable addition to any electronic component inventory.

For more detailed information, including electrical characteristics and pin configurations, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP PREBIAS 0.15W SOT563
Lowest to $0.1016
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0425
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0598
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.0279
Panasonic
TRANS 2NPN PREBIAS 0.15W SMINI5 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini5-G1
Need more? Email Us
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0578
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0651
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.3343
Diodes Incorporated
TRANS PREBIAS NPN/PNP SOT363
Lowest to $0.0404

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess