The MAX642ACSA-TG075 is a high-performance, low-power DC-DC converter designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This component is tailored for portable and space-constrained applications, where efficiency and compactness are critical.
Key Features
- High Efficiency: The MAX642ACSA-TG075 is capable of converting voltages with high efficiency, which is ideal for battery-powered devices, ensuring prolonged operation time.
- Small Package: Encased in a compact SOP-8 package, it is suitable for use in applications where board space is at a premium.
- Voltage Regulation: This device offers excellent voltage regulation, maintaining a consistent output even with variations in input voltage or load conditions.
- Low Quiescent Current: The low quiescent current draw of the MAX642ACSA-TG075 minimizes the drain on the power source when the device is in standby mode, contributing to overall energy savings.
Applications
The versatility of the MAX642ACSA-TG075 allows it to be used in a wide range of applications, including but not limited to:
- Battery-powered devices
- Portable consumer electronics
- Handheld instruments
- Wireless communication devices
Technical Specifications
Parameter
Value
Output Voltage
Adjustable
Package Type
SOP-8
Operating Temperature Range
-40°C to +85°C
Max Input Voltage
11V
The MAX642ACSA-TG075 from Maxim Integrated stands out for its reliability, efficiency, and adaptability, making it an excellent choice for designers looking to optimize their power management solutions. Its industry-standard packaging and comprehensive technical support further enhance its appeal for a wide array of electronic applications.