EN
  • EN
  • DE

MAX8968EWL+TCBF

Part No MAX8968EWL+TCBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC INTEGRATED CIRCUIT / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX8968
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 971928-MAX8968EWL+TCBF
Ultra Librarian 3D Model Ultra Librarian MAX8968EWL+TCBF CAD Model

Description

Product Overview: Maxim Integrated MAX8968EWL+TCBF

The MAX8968EWL+TCBF is a high-performance, compact power management IC (PMIC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced component is engineered to meet the stringent power requirements of portable and space-constrained applications, providing a reliable and efficient power solution for designers.

Key Features

  • Integrated Functionality: The MAX8968EWL+TCBF integrates multiple functions into a single chip, including DC-DC converters, LDO regulators, and battery chargers, which simplifies design and saves board space.
  • High Efficiency: The device features high-efficiency step-down converters that help to extend battery life by minimizing power loss during conversion.
  • Flexible Power Management: With programmable voltage settings and sequencing, the PMIC allows for tailored power management schemes to meet the specific needs of various applications.
  • Compact Form Factor: Housed in a small, thin package, the MAX8968EWL+TCBF is ideal for portable devices where space is at a premium.

Applications

The MAX8968EWL+TCBF is particularly well-suited for a wide range of portable electronic devices, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Devices

Technical Specifications

  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various battery technologies and configurations.
  • Output Voltage Accuracy: The PMIC provides precise output voltage regulation, ensuring stable operation of the powered device.
  • Thermal Management: Built-in thermal protection features prevent the device from overheating, enhancing system reliability.
  • Package Type: The MAX8968EWL+TCBF comes in a micro-sized leadless package, designed for automated assembly and space-constrained PCB layouts.

With its combination of integration, efficiency, and compactness, the MAX8968EWL+TCBF from Maxim Integrated is an excellent choice for designers seeking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess