The OP213F/E from Analog Devices Inc. is a high-performance operational amplifier that offers a blend of precision, low noise, and low power consumption. This operational amplifier is part of the OPx13 precision op-amp series and is designed to cater to a wide range of applications, including test and measurement systems, medical equipment, and professional audio equipment.
Key Features
- Precision Performance: The OP213F/E features a low offset voltage and drift over temperature, ensuring accurate signal amplification with minimal deviation.
- Low Noise: With its low noise characteristics, the OP213F/E is ideal for applications that require clean and precise signal amplification, such as sensitive instrumentation and audio processing.
- Low Power Consumption: The device is designed for efficiency, consuming minimal power while maintaining its high-performance characteristics, making it suitable for battery-powered devices.
- Wide Supply Range: The OP213F/E can operate from a single supply or dual supplies, giving designers flexibility in various circuit configurations.
- High Output Drive Capability: The amplifier is capable of driving heavy loads, which is essential for applications that require a robust output signal.
Applications
The versatile nature of the OP213F/E makes it an excellent choice for a broad spectrum of applications. Some of the typical applications include:
- Precision Instrumentation
- Medical Devices
- Data Acquisition Systems
- Active Filters
- Professional Audio Equipment
- Analog Signal Processing
Technical Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Supply Voltage (Min) |
±2.5 V |
| Supply Voltage (Max) |
±18 V |
| Offset Voltage |
75 µV |
| Input Noise Voltage Density |
3 nV/√Hz |
The OP213F/E is available in a standard package, making it easy to integrate into a wide range of electronic systems. With its precision specifications and operational reliability, it stands out as a top choice for designers looking for an op-amp that combines performance with practicality.