EN
  • EN
  • DE

OP220GSZ-REEL7

Part No OP220GSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp SO-8 With Tape And Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC N
Common Mode Rejection Ratio 75 dB
Input Bias Current 30 nA
Input Offset Voltage (Vos) 750 µV
Lead Free Yes
Max Dual Supply Voltage 15 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 30 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Mount Surface Mount
Number of Circuits 2
Number of Elements 2
Number of Pins 8
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 84.88 dB
RoHS Compliant
Slew Rate 0.05 V/µs
Voltage Gain 113.98 dB
Win Source Part Number 969025-OP220GSZ-REEL7
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP220GSZ-REEL7 CAD Model

Description

Product Overview: OP220GSZ-REEL7 from Analog Devices Inc.

The OP220GSZ-REEL7 is a high-precision, dual operational amplifier (op-amp) produced by Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This op-amp is well-suited for applications requiring low noise and low offset voltage, making it an ideal choice for high-fidelity audio systems, precision instrumentation, and control systems.

The OP220GSZ-REEL7 is part of the OP220 series, known for its excellent stability and accuracy. With a typical offset voltage of just 75 µV and a low noise density of 12 nV/√Hz, this op-amp ensures a clean and accurate signal amplification. This level of precision is essential in applications where signal integrity is paramount.

Packaged in a small SOIC-8 surface-mount package, the OP220GSZ-REEL7 is designed for compact and space-constrained applications without compromising performance. Its operating temperature range from -40°C to +85°C allows for reliable operation in a wide range of environments.

The device is supplied in tape and reel packaging, indicated by the "REEL7" suffix, which facilitates automated assembly processes and is perfect for high-volume production. Each reel contains a large quantity of op-amps, making it efficient for manufacturers to manage inventory and production schedules.

Key features of the OP220GSZ-REEL7 include:

  • Low offset voltage: 75 µV typical
  • Low noise: 12 nV/√Hz
  • Dual supply operation: ±2.5 V to ±18 V
  • High open-loop gain: 120 dB typical
  • Low input bias current: 1 nA typical
  • Wide bandwidth: 1.5 MHz
  • SOIC-8 package for space-saving applications
  • Operating temperature range: -40°C to +85°C
  • Tape and reel packaging for automated assembly

Overall, the OP220GSZ-REEL7 from Analog Devices Inc. offers an exceptional balance of performance, size, and ease of integration, making it a go-to choice for designers seeking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess