EN
  • EN
  • DE

OP221AJ/883C

Part No OP221AJ/883C
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 341078-OP221AJ/883C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP221AJ/883C CAD Model

Description

The OP221AJ/883C is a high-performance operational amplifier manufactured by Analog Devices Inc., renowned for its precision and stability. Designed to meet the stringent requirements of military and aerospace applications, this op-amp is part of the company's trusted 883C product series, which is specifically engineered to operate reliably in the most demanding environments.

Key Features

  • High Precision: The OP221AJ/883C is designed with precision in mind, offering a low offset voltage and drift. This makes it ideal for applications requiring accurate signal amplification and processing.
  • Wide Operating Range: With a wide supply voltage range, the OP221AJ/883C can be used in various circuit configurations and applications, ensuring versatility and adaptability.
  • Low Noise: This operational amplifier is optimized for low noise performance, which is critical in sensitive instrumentation and measurement applications.
  • Robust Construction: The device is encapsulated in a hermetically sealed package, protecting it from harsh environmental conditions such as moisture, dust, and extreme temperatures.
  • Military Grade: As part of the 883C series, this op-amp meets the MIL-STD-883C standards, certifying its suitability for military and aerospace applications where reliability is non-negotiable.

Applications

The OP221AJ/883C is tailored for use in a wide array of high-stakes applications, including:

  • Navigation and guidance systems
  • Precision instrumentation
  • Data acquisition systems
  • Control systems
  • Aerospace electronics
  • High-reliability commercial equipment

Product Specifications

The OP221AJ/883C operational amplifier boasts the following specifications:

  • Offset Voltage: Specified for high accuracy
  • Temperature Range: Suitable for extreme conditions
  • Package: Hermetically sealed for maximum protection
  • Compliance: Meets MIL-STD-883C standards

With its combination of precision, versatility, and rugged construction, the OP221AJ/883C from Analog Devices Inc. stands out as a reliable choice for engineers looking to integrate a durable and accurate operational amplifier into their high-reliability systems.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess