Analog Devices OP27GS8#PBF Precision Operational Amplifier
The OP27GS8#PBF from Analog Devices Inc. is a high-precision operational amplifier that delivers superior performance for applications requiring low noise and high stability. This operational amplifier is part of the OP27 series, widely recognized for its low noise and low offset voltage, making it an ideal choice for high-performance instrumentation, audio, and control systems.
With its ultra-low offset voltage of just 10 µV and low noise of 3 nV/√Hz at 1 kHz, the OP27GS8#PBF ensures excellent signal fidelity and minimal distortion. Its high gain bandwidth product of 8 MHz and a slew rate of 2.8 V/µs allow for fast and accurate signal processing, which is essential in fast-operating environments.
The device operates over a wide supply voltage range of ±5 V to ±22 V, providing flexibility in various circuit configurations and applications. The OP27GS8#PBF also offers a high input impedance, ensuring minimal loading on the source circuit and preserving signal integrity.
Encased in an 8-lead SOIC package, the OP27GS8#PBF is designed for compactness and ease of integration into space-constrained designs. Its robust construction ensures reliable performance even in harsh environments, making it suitable for industrial, medical, and military applications where consistent operation is critical.
Key features of the OP27GS8#PBF include:
- Ultra-low offset voltage: 10 µV
- Low noise performance: 3 nV/√Hz at 1 kHz
- High gain bandwidth product: 8 MHz
- Fast slew rate: 2.8 V/µs
- Wide supply voltage range: ±5 V to ±22 V
- High input impedance
- 8-lead SOIC package for compact design
Whether you're designing precision amplifiers for audio equipment, developing sensitive instrumentation for medical diagnostics, or crafting control systems for aerospace technology, the OP27GS8#PBF from Analog Devices Inc. provides the accuracy and reliability needed to achieve outstanding results.