Product Overview: OP400GS - Precision Operational Amplifier
The OP400GS is a high-performance operational amplifier from Analog Devices Inc., designed for those applications that require optimal precision and reliability. This quad operational amplifier integrates four independent op-amps in a single package, making it an ideal choice for space-constrained applications that demand multiple amplification channels.
Key Features
- Low Offset Voltage: The OP400GS features an exceptionally low input offset voltage, reducing the need for external calibration and ensuring high accuracy in signal processing.
- Low Noise: With its low noise characteristics, this operational amplifier is suitable for high-fidelity audio applications and sensitive instrumentation that require clean signal amplification.
- High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising performance.
- Low Power Consumption: Designed with power efficiency in mind, the OP400GS operates with low quiescent current, making it suitable for battery-powered devices and energy-saving applications.
Applications
The OP400GS is versatile and can be used in a variety of applications, including:
- Precision instrumentation
- Data acquisition systems
- Active filters and signal conditioning
- Professional audio equipment
- Medical devices
Product Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage (±) |
3V to 18V |
| Input Offset Voltage |
75 µV (max) |
| Operating Temperature |
-40°C to +85°C |
With its robust design and superior precision, the OP400GS from Analog Devices Inc. stands as a reliable choice for engineers and designers looking to enhance the performance of their electronic systems.