The OP413ES is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This op-amp is part of the OPx13 series, known for its high accuracy and stability over time and temperature variations.
Key Features
- Quad Amplifier Configuration: The OP413ES features four independent op-amps in a single package, offering compact and efficient design possibilities for various applications.
- Low Offset Voltage: With a low input offset voltage, this amplifier ensures high accuracy in signal amplification, making it suitable for precision applications.
- High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to maintain its performance over a wide range of frequencies.
- Low Noise: The OP413ES exhibits low noise characteristics, which is crucial for applications requiring clean and precise signal amplification.
- Single or Dual Power Supply Operation: It is capable of operating with a single or dual power supply, providing flexibility in various circuit designs.
Applications
The OP413ES is versatile and can be used in a wide array of electronic circuits and systems, including:
- Instrumentation amplifiers
- Audio processing equipment
- Data acquisition systems
- Active filters
- Signal generators
- Industrial control systems
Product Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Input Offset Voltage |
Typically 150 µV |
| Gain Bandwidth Product |
1.8 MHz |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
SOIC-14 |
For detailed technical specifications, application notes, and support documentation, visit the official Analog Devices Inc. website or contact their support team.