EN
  • EN
  • DE

REF02CS

Part No REF02CS
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1% 8SOIC / Series Voltage Reference IC Fixed 5V V ±1% 10 mA 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series REF02
Package Tube
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 10 mA
Tolerance ±1%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 15µVp-p
Voltage - Input 8V ~ 36V
Current - Supply 1.6mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REF02
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659544-REF02CS
Ultra Librarian 3D Model Ultra Librarian REF02CS CAD Model

Description

Product Overview: REF02CS Voltage Reference from Analog Devices Inc.

The REF02CS is a precision voltage reference from Analog Devices Inc., renowned for its high-quality and reliable integrated circuits. Designed to offer a stable and accurate reference voltage, this component is an essential building block in many electronic applications such as data conversion, power supply monitoring, and industrial control systems.

Key Features

  • Stable Reference Voltage: The REF02CS provides a fixed 5V output with a tight initial accuracy, ensuring consistent performance for critical applications.
  • Low Temperature Coefficient: With a low ppm/°C temperature coefficient, the output voltage remains stable over a wide temperature range, making it ideal for use in environments with fluctuating temperatures.
  • Low Noise: The design of the REF02CS minimizes output noise, contributing to high precision in sensitive analog circuits.
  • Low Dropout Voltage: This voltage reference can operate with a minimal difference between the input and output voltage, allowing for efficient use in systems with low headroom.
  • Wide Supply Range: Accommodating a broad range of supply voltages, the REF02CS offers flexibility in various power supply configurations.
  • High Output Current: Capable of sourcing or sinking high levels of current, the REF02CS is suitable for applications requiring a load-driving capability.

Applications

  • Data Acquisition Systems
  • Digital Voltmeters
  • Power Supply Monitoring
  • Battery-Operated Equipment
  • Industrial Process Control Systems

The REF02CS voltage reference is housed in a compact package, making it easy to integrate into space-constrained designs. Its robustness and reliability are backed by Analog Devices Inc.'s reputation for producing high-performance electronic components.

Whether you're designing precision instrumentation or looking to enhance the stability of your power management systems, the REF02CS offers the performance and quality expected from a leading semiconductor manufacturer. Its combination of features ensures that it can meet the stringent requirements of the most demanding applications.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support for assistance in integrating the REF02CS into your next project.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1223 $50.9352
51+ $1.9880 $101.3880
79+ $1.9209 $151.7511
112+ $1.7865 $200.0880
146+ $1.7194 $251.0324
182+ $1.6522 $300.7004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess