EN
  • EN
  • DE

REF192GP

Part No REF192GP
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES PREC 2.5V 8DIP / Voltage Reference IC V 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series REF19
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number REF192
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659577-REF192GP
Ultra Librarian 3D Model Ultra Librarian REF192GP CAD Model

Description

The REF192GP is a high-precision voltage reference component from the renowned manufacturer Analog Devices Inc., known for its reliability and stability. This precision voltage reference is an essential building block in many electronic systems, providing a stable reference voltage that ensures accurate analog-to-digital conversion, precise measurement, and consistent system control.

Key Features:

  • Output Voltage: The REF192GP provides a fixed output voltage of 2.5V, which is suitable for a wide range of applications that require a stable voltage reference.
  • High Accuracy: With an initial accuracy of ±0.2%, the REF192GP is designed for applications that demand high precision.
  • Low Temperature Coefficient: It has a low temperature coefficient, typically 8ppm/°C, ensuring minimal voltage variation across a wide temperature range.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it ideal for battery-powered and portable applications.
  • Low Noise: It features low output noise, which is critical for sensitive electronic circuits and precision instrumentation.
  • Wide Supply Range: The REF192GP can be powered by a supply voltage ranging from 4.5V to 15V, providing flexibility in various system designs.

Applications:

The REF192GP is versatile and can be used in various applications, including:

  • Data acquisition systems
  • High-resolution analog-to-digital converters
  • Industrial control systems
  • Precision instrumentation
  • Battery-powered devices
  • Medical and healthcare equipment

Package and Availability:

The REF192GP is available in an 8-lead PDIP (Plastic Dual In-line Package) that is suitable for through-hole mounting, which makes it easy to integrate into a variety of circuit boards. Analog Devices Inc. ensures the availability and support for this component, providing technical resources and datasheets for engineers and product developers.

For designers looking for a reliable and high-precision voltage reference, the REF192GP from Analog Devices Inc. is an excellent choice that combines performance, versatility, and ease of use in various electronic applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9498 $59.2470
36+ $3.2409 $116.6724
56+ $3.1397 $175.8232
77+ $3.0383 $233.9491
99+ $2.9371 $290.7729
132+ $2.6332 $347.5824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess