EN
  • EN
  • DE
  • IT

SSM2306CPZ-REEL

Part No SSM2306CPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description 2 W, Filterless, Class-D Stereo Audio Amplifier | IC AMP AUDIO 2.4W STER D 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 2.4W x 2 at 4Ohm
Supply Voltage (V) 2.5V ~ 5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-LFCSP-WQ (3x3)
Manufacturer Package 16-WFQFN Exposed Pad, CSP
Family Part Number SSM2306
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 1259448-SSM2306CPZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2306CPZ-REEL CAD Model

Description

The SSM2306CPZ-REEL is a high-quality, audio amplifier integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular product is part of the SSM2306 series, which is known for its low power consumption and high efficiency, making it an excellent choice for portable and battery-powered applications.

Key Features:

  • Class-D Amplifier: The SSM2306CPZ-REEL operates as a Class-D amplifier, which provides high efficiency over a wide range of load conditions. This helps to minimize power loss and heat generation, making it suitable for compact and enclosed designs.
  • Output Power: It is capable of delivering 2.8W of continuous output power into a 4Ω load with less than 10% THD+N, ensuring clear and powerful audio performance.
  • Single-Supply Operation: This IC operates on a single supply voltage ranging from 2.5V to 5.5V, which allows for flexibility in various design architectures and simplifies the power supply design.
  • Filterless Design: The SSM2306CPZ-REEL does not require an external output filter, which reduces external component count and board space, while also simplifying the overall design.
  • Robust Protection Features: It includes built-in features such as over-temperature protection, short-circuit protection, and under-voltage lockout, which enhance the reliability and longevity of the end product.

Applications:

The SSM2306CPZ-REEL is versatile and can be used in a variety of audio applications. It is particularly well-suited for portable devices, such as:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Wireless Speakers
  • Laptop and Notebook Computers

With its compact packaging, the SSM2306CPZ-REEL is supplied in a reel format, facilitating mass production and ease of integration into automated manufacturing processes. The combination of its small form factor, efficiency, and robust protection features makes the SSM2306CPZ-REEL an ideal choice for designers looking to enhance the audio capabilities of their next-generation portable devices.

You May Also Be Interested in

STMicroelectronics
IC AMP CLASS D STER 3W 24HTSSOP / Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Lowest to $1.9320
NXP / Nexperia
IC AMP CLSS AB QUAD 25W 27DBSMSP / Amplifier IC 4-Channel (Quad) Class AB 27-DBSMSP
Need more? Email Us
Texas Instruments
IC AMP AUDIO PWR 1.07W MONO 8QFN
Need more? Email Us
Cirrus Logic Inc.
IC AMP AUD LP 3W MONO D 30WLCSP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 17W D 44HTSSOP / Audio Amp Speaker 2-CH Stereo 17W Class-D 44-Pin HTSSOP-A EP T/R
Lowest to $5.6635
Texas Instruments
4.5-V TO 26.4-V, 7.5-A STEREO, 1 / Piezo Speaker Driver 32-VQFN (5x5)
Lowest to $5.2782
Monolithic Power Systems Inc.
Automotive AEC-Q100 Cert 5W-30W Stereo SE or Mono BTL Class-D Audio Amplifier
Lowest to $7.1818
Texas Instruments
AUTOMOTIVE 2-CHANNEL AUDIO ADC W / ADC, Audio 16 b, 20 b, 24 b, 32 b 768kHz DSP, I²C, I²S, SPI 32-WQFN (5x5)
Lowest to $5.5465
Monolithic Power Systems Inc.
IC AUDIO AMP CLASS D 10MSOP
Lowest to $0.6537

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6918 $51.6098
26+ $3.8497 $100.0922
41+ $3.7294 $152.9054
56+ $3.6091 $202.1096
72+ $3.4888 $251.1936
96+ $3.1279 $300.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,810 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess