EN
  • EN
  • DE
  • IT

SSM2518CPZ

Part No SSM2518CPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD PWR 2C STER D 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.5W x 2 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-LFCSP-WQ (4x4)
Dimension 20-WFQFN Exposed Pad, CSP
Win Source Part Number 066080-SSM2518CPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2518CPZ CAD Model

Description

SSM2518CPZ - A High-Performance Audio Amplifier from Analog Devices Inc.

The SSM2518CPZ is a fully integrated, high-efficiency, Class-D audio amplifier designed by Analog Devices Inc., a leading name in the semiconductor industry. It is engineered to deliver outstanding sound quality and efficiency, making it an ideal choice for a wide range of audio applications.

Key Features:

  • Power Output: The SSM2518CPZ can deliver 2 x 2W into a 4-ohm load and 2 x 1.5W into an 8-ohm load, ensuring robust audio performance for its size.
  • High Efficiency: With its Class-D architecture, the amplifier operates at over 90% efficiency, minimizing heat generation and power losses, which is crucial for battery-powered devices.
  • Integrated Digital Audio Interface: It comes with an I²S-compatible digital audio interface, which simplifies the connection to digital audio sources and reduces system complexity.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 2.5V to 5.5V, accommodating various power supply scenarios.
  • Advanced Audio Processing: The SSM2518CPZ features a programmable digital audio processor with bass boost, treble, and EQ allowing for customization of the audio output.
  • Space-Saving Design: Housed in a compact 20-lead LFCSP (Lead Frame Chip Scale Package), it occupies minimal board space, which is perfect for space-constrained applications.

Applications:

The versatility of the SSM2518CPZ makes it suitable for a diverse array of applications. It is commonly used in portable and consumer electronics, such as:

  • Mobile Phones and Tablets
  • Wireless Speakers and Docking Stations
  • Portable Media Players
  • Home Audio Systems
  • TV Sound Bars

Easy Integration:

Integrating the SSM2518CPZ into a design is straightforward, thanks to its user-friendly interface and comprehensive support documentation available from Analog Devices Inc. Designers can take advantage of development tools and evaluation boards to expedite the design process and achieve optimal audio performance in their products.

With its excellent audio quality, high efficiency, and ease of integration, the SSM2518CPZ stands out as a superior audio amplification solution for modern electronics where space and power are at a premium.

You May Also Be Interested in

Diodes Incorporated
IC AMP AUDIO LOW VOLT 8-SOIC
Lowest to $10.7667
Texas Instruments
IC AMP CLASS D STEREO 2.8W 20QFN / Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
Lowest to $14.3383
Texas Instruments
STEREO-CHANNEL, 768-KHZ, BURR-BR / ADC, Audio 7.35k ~ 768k I²C, I²S, TDM 20-WQFN (3x3)
Lowest to $3.6421
ams
IC AMP AUD 1.8W 0DB GAIN 10-MSOP
Lowest to $1.2074
STMicroelectronics
IC AMP QUAD BRIDGE D HIQUAD-92 / Audio Amp Speaker 2-CH Stereo/4-CH Stereo 150W Class-D Automotive 92-Pin HI-QUAD Tray
Lowest to $15.8863
Maxim Integrated
Audio Amp Headphone/Receiver/Speaker 1-CH Mono/2-CH Stereo 1.5W Class-D 32-Pin TQFN EP T/R
Lowest to $16.3213
New Japan Radio
Audio Amp Speaker 1-CH Mono 0.4W Class-AB 8-Pin EMP T/R
Lowest to $3.7539
Diodes Incorporated
IC AUDIO AMP 20W CLASS D 16SOIC
Lowest to $0.4293
Monolithic Power Systems Inc.
IC AUDIO AMP CLASS D 10QFN
Lowest to $1.3196

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5685 $59.1165
21+ $5.3896 $113.1816
33+ $5.2211 $172.2963
45+ $5.0527 $227.3715
58+ $4.8843 $283.2894
77+ $4.3790 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,289 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess