EN
  • EN
  • DE

AIC1722A-35PXATR

Part No AIC1722A-35PXATR
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 300mA Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143091-AIC1722A-35PXATR
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AIC1722A-35PXATR CAD Model

Description

The AIC1722A-35PXATR is a high-efficiency, synchronous step-down DC-DC converter from Analog Integrations Corporation. It's designed for portable applications and devices requiring a compact and efficient power solution. This converter features a fixed frequency operation and integrated power MOSFETs, minimizing external component count and simplifying design.

Applications:

  • Portable Media Players
  • Handheld Devices
  • Wireless Communication Devices
  • Point-of-Load Regulation in Distributed Power Systems
  • Battery-Powered Equipment

Features:

  • High Efficiency: Optimizes battery life in portable applications.
  • Integrated Power MOSFETs: Reduces external component count and board space.
  • Fixed Frequency Operation: Simplifies noise filtering and reduces EMI.
  • Short Circuit Protection: Protects the device and the load from damage.
  • Over-Temperature Protection: Ensures safe operation under high-temperature conditions.
  • Input Voltage Range: Suitable for various battery chemistries and power sources.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption.
  • Small Footprint: Integrated design reduces board space requirements.
  • Simplified Design: Fewer external components ease design and reduce BOM cost.
  • Robust Protection: Short circuit and over-temperature protection ensure reliable operation.
  • Stable and Reliable Performance: Fixed frequency operation and integrated features provide consistent performance.

Additional Details:

The AIC1722A-35PXATR operates with a fixed switching frequency, which allows for easier filtering and reduced electromagnetic interference (EMI). It includes built-in protection features such as short-circuit protection (SCP) and over-temperature protection (OTP) to ensure safe and reliable operation. The integrated power MOSFETs further contribute to its compact size and high efficiency. The specific input voltage range and output voltage are detailed in the datasheet.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Molex, LLC
FPC Connector
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess