The VDA4110NTA is a power MOSFET manufactured by AnaSem. This N-channel enhancement mode MOSFET is designed for high-efficiency power switching applications. It features a low on-state resistance (Rds(on)) to minimize power loss during operation and a fast switching speed to reduce switching losses. The VDA4110NTA is available in a surface-mount package, which allows for efficient heat dissipation and ease of assembly.
Applications
- DC-DC converters
- Power management in portable devices
- Motor control
- LED lighting
- Load switches
Features
- N-Channel Enhancement Mode
- Low on-state resistance (Rds(on))
- Fast switching speed
- Surface-mount package
- High avalanche ruggedness
- RoHS compliant
Benefits
- Improved energy efficiency due to low Rds(on)
- Reduced power losses and heat generation
- Increased system reliability due to high avalanche ruggedness
- Simplified board layout due to surface-mount package
- Environmentally friendly due to RoHS compliance
Technical Specifications
While specific values may vary depending on the exact batch and testing conditions, typical specifications for a MOSFET of this type include:
- Drain-Source Voltage (Vds): 100V
- Gate-Source Voltage (Vgs): ±20V
- Continuous Drain Current (Id): 10A
- On-State Resistance (Rds(on)): 0.05 Ohms
- Total Gate Charge (Qg): 10nC
- Operating Temperature Range: -55°C to +150°C
The VDA4110NTA is a versatile MOSFET suitable for a wide range of power switching applications where efficiency and reliability are critical. The low on-state resistance minimizes power loss, contributing to improved overall system performance. The surface-mount package facilitates efficient heat dissipation and simplifies board assembly.