EN
  • EN
  • DE

TC7107AIPT713

Part No TC7107AIPT713
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Display AD Converter, 10mW, 5V, TQFP-44, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098321-TC7107AIPT713
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7107AIPT713 CAD Model

Description

The TC7107AIPT713 is a precision analog-to-digital converter (ADC) from Microchip Technology, designed to offer high performance in digital instrumentation and display systems. This integrated circuit is specifically engineered to convert analog input signals into a digital representation with a high degree of accuracy and reliability.

Key Features

  • High Resolution: The TC7107AIPT713 boasts a 3½ digit resolution, which makes it capable of handling detailed measurements that are essential for precision applications.
  • Dual Slope Analog-to-Digital Conversion: This technique ensures excellent noise rejection and leads to stable and accurate digital readings, even in the presence of environmental disturbances.
  • Direct Display Drive: The device can directly drive a liquid crystal display (LCD), providing a seamless and efficient solution for outputting measurement results without the need for additional interfacing hardware.
  • Low Power Consumption: It is designed to be energy efficient, making it ideal for portable instruments and battery-operated devices.
  • On-Chip Clock: The inclusion of an on-chip clock simplifies the design process by reducing the number of external components required.
  • Auto-Zero Capabilities: The ADC automatically corrects for offset errors, providing enhanced accuracy in the measurements.
  • True Differential Inputs: This feature allows for the measurement of the difference between two signals, which is particularly useful in situations where common-mode noise is a concern.
  • Overrange and Underrange Indications: These indicators alert the user when the measured signal is out of the ADC's input range, ensuring reliable operation.

Applications

The TC7107AIPT713 is versatile and can be used in a wide range of applications, including but not limited to:

  • Digital multimeters
  • Data acquisition systems
  • Portable instrumentation
  • Laboratory equipment
  • Industrial process control systems

With its robust feature set and Microchip's reputation for quality, the TC7107AIPT713 is a reliable choice for professionals and hobbyists alike seeking to incorporate precise ADC functionality into their electronic projects or commercial products.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess