EN
  • EN
  • DE

APL1084-33GC-TR

Part No APL1084-33GC-TR
Manufacturer Anpec
Catalog Hard To Find
Description 5A Low Dropout Fast Response Positive Adjustable Regulator and Fixed 3.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146335-APL1084-33GC-TR
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APL1084-33GC-TR CAD Model

Description

The APL1084-33GC-TR is a low dropout (LDO) voltage regulator manufactured by Anpec Electronics. It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. The 'GC' likely refers to the package type, and 'TR' usually denotes tape and reel packaging for automated assembly.

Applications:

  • Motherboards: Used to regulate voltage for sensitive components like chipsets and memory.
  • Graphics cards: Provides stable power to the GPU and memory chips.
  • Embedded systems: Regulates voltage for microcontrollers, sensors, and other digital circuits.
  • Power supplies: Used as a post-regulator to clean up the output voltage.
  • Battery-powered devices: Provides a regulated voltage from a battery source.

Features:

  • Low dropout voltage: Operates with a minimal voltage difference between input and output.
  • Fixed 3.3V output: Provides a precisely regulated 3.3V output voltage.
  • Overcurrent protection: Protects the regulator from damage due to excessive current draw.
  • Thermal shutdown: Shuts down the regulator when the temperature exceeds a safe limit.
  • Short-circuit protection: Protects the regulator from damage during short-circuit conditions.

Benefits:

  • Stable voltage regulation: Provides a consistent and reliable 3.3V output voltage.
  • Improved system performance: Ensures that sensitive components receive clean power.
  • Increased system reliability: Protects components from damage due to voltage fluctuations or overcurrent conditions.
  • Simplified system design: Reduces the need for external components to regulate voltage.
  • Extended battery life: Minimizes power consumption in battery-powered devices.

Additional Details:

The APL1084-33GC-TR typically supports an input voltage range of up to 12V. It can deliver a continuous output current of up to 1.5A. The regulator features a low quiescent current, minimizing power consumption when no load is present. The 'GC' package is commonly a TO-263 or similar surface-mount package. It is compliant with RoHS standards for environmental protection.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess