EN
  • EN
  • DE

PT65111L254

Part No PT65111L254
Manufacturer Apem Inc.
Catalog OEM Parts (O - R)
Description APEM PT65111L254 Switches > DIP > Rotary (Dip)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086231-PT65111L254
Categories OEM Parts(O-R)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PT65111L254 CAD Model

Description

The PT65111L254 is a series of push-button switches manufactured by Apem Inc. These switches are designed for various applications requiring momentary or maintained contact functionality. Apem is known for producing high-quality switches suitable for demanding environments.

Applications

  • Control Panels: Used for operator control in industrial control panels.
  • Instrumentation: Employed in testing and measurement equipment for user input.
  • Medical Equipment: Incorporated into medical devices where reliable switching is critical.
  • Transportation: Utilized in automotive, aerospace, and marine applications for control functions.

Features

  • Various Actuator Styles: Available with different button shapes, sizes, and colors to suit different aesthetic and functional needs.
  • Momentary or Maintained Action: Offers both momentary (push-to-make) and maintained (latching) configurations.
  • Robust Construction: Built to withstand harsh environments, including exposure to dust, moisture, and vibration.
  • Multiple Contact Options: Available with different contact configurations (e.g., SPST, SPDT, DPST, DPDT) to meet specific circuit requirements.
  • High Electrical Rating: Capable of handling significant current and voltage loads.

Benefits

  • Reliable Operation: Ensures consistent performance even under demanding conditions.
  • Versatile Design: Suitable for a wide range of applications due to the variety of available options.
  • Easy Installation: Designed for straightforward mounting and wiring.
  • Long Lifespan: Provides extended service life, reducing the need for frequent replacements.

The PT65111L254 series push-button switches typically feature a metal or plastic housing and are available with various terminal options, such as solder lugs, quick-connect terminals, or PCB pins. For detailed specifications, including the specific electrical rating, contact resistance, operating temperature range, and mechanical life, refer to the manufacturer's datasheet. It's crucial to select the appropriate switch configuration and rating based on the specific application requirements to ensure safe and reliable operation.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess