EN
  • EN
  • DE
  • IT

NLP40-7617J

Part No NLP40-7617J
Manufacturer Artesyn Embedded Technologies
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 48V 40W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer Artesyn Embedded Technologies
Series NLP40
Type Open Frame
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 48V
Current - Output (Max) 800mA
Power (Watts) 40W (50W Forced Air)
Applications ITE (Commercial)
Voltage - Isolation 3kV (3000V)
Efficiency 75%
Operating Temperature Range 0°C ~ 70°C
Features DC Input Capable, Universal Input
Mounting Style Chassis Mount
Size / Dimension 4.25" L x 2.50" W x 1.15" H (108.0mm x 63.5mm x 29.2mm)
Minimum Load Required No
Approvals CB, CE, CCC, cURus, TUV
Power (Watts) - Max 40W (50W Forced Air)
Win Source Part Number 141471-NLP40-7617J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLP40-7617J CAD Model

Description

The Artesyn Embedded Technologies NLP40-7617J AC/DC converter is an open frame type power supply that is chassis mountable.

  • Type: AC/DC Converter
  • Style: Open Frame
  • Mounting Type: Chassis Mount
  • Operating Temperature: 0°C to 70°C
  • Input: Universal Input and DC Input capability
  • Approvals: CB, CE, CCC, cURus, and TUV
  • Size: 4.25" L x 2.50" W x 1.15" H (108.0mm x 63.5mm x 29.2mm)
  • Application: ITE (Commercial)
  • Power Output: 40W (50W Forced Air)
  • Voltage Input: 90 ~ 264 VAC
  • Voltage Isolation: 3kV (3000V)
  • Number of Outputs: One
  • Maximum Current Output: 800mA
  • Voltage Output: 48V
  • Efficiency: 75%
  • Minimum Load: No minimum load required
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 48V 322W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 150W
Lowest to $21.9708
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 156W
Lowest to $22.9896
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 75W
Need more? Email Us
XP Power
AC/DC CONVERTER 12V 150W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 300W / Enclosed AC DC Converters 1 Output 5V 85 ~ 265 VAC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 48V 1608W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 48V 3000W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 24V 150W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess