EN
  • EN
  • DE
  • IT

WR12S05/50K1

Part No WR12S05/50K1
Manufacturer Artesyn Embedded Technologies
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1199493-WR12S05/50K1
Categories Custom Parts
Manufacturer Artesyn Embedded Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WR12S05/50K1 CAD Model

Description

The WR12S05/50K1 is a DC-DC converter manufactured by Artesyn Embedded Technologies. It is designed to convert a DC voltage input to a regulated 5V DC output, providing electrical isolation between the input and output. This converter is commonly used in various electronic systems to supply power to sensitive components while maintaining isolation for safety and noise reduction.

Applications

  • Industrial Automation
  • Instrumentation
  • Telecommunications Equipment
  • Medical Devices
  • Distributed Power Systems

Features

  • Input Voltage Range: Typically 9-18V DC
  • Output Voltage: 5V DC
  • Output Current: Up to 50mA
  • Isolation Voltage: Typically 1000V DC
  • Short Circuit Protection
  • Overload Protection

Benefits

  • Regulated Output Voltage: Provides a stable and consistent 5V output, ensuring reliable operation of connected components.
  • Electrical Isolation: Isolates the input and output, preventing ground loops and reducing noise.
  • Protection Features: Includes short circuit and overload protection, safeguarding both the converter and connected devices.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, making it suitable for various applications.
  • Compact Size: Its small form factor allows for easy integration into space-constrained systems.

Technical Specifications

The WR12S05/50K1 is typically packaged in a SIP (Single In-line Package) or DIP (Dual In-line Package). It operates over a wide temperature range, usually from -40°C to +85°C. The efficiency of the converter depends on the load conditions, but it is generally designed to minimize power losses. The isolation capacitance is kept low to minimize the transfer of noise between the input and output. The converter is designed to meet industry safety standards and is often certified for various regulatory requirements.

You May Also Be Interested in

Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Zarlink
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
IC Mux Crossbar Sw Usb VFBGA40
Need more? Email Us
Inphi Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess