EN
  • EN
  • DE

AK4388

Part No AK4388
Manufacturer Asahi Kasei Microsystems
Catalog Hard To Find
Description 192kHz 24-Bit 2ch ΔΣ DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Asahi Kasei Microsystems
Win Source Part Number 1143232-AK4388
Manufacturer Homepage www.akm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK4388 CAD Model

Description

The AK4388 is a 24-bit, 192 kHz sampling 2-channel DAC (Digital-to-Analog Converter) from Asahi Kasei Microsystems (AKM). This DAC is designed for high-performance audio applications, delivering excellent sound quality with low distortion and a wide dynamic range. The AK4388 features AKM's advanced multi-bit modulator architecture, contributing to its superior audio performance.

Applications:

  • DVD Players
  • Blu-ray Players
  • AV Receivers
  • CD Players
  • Audio Interfaces

Features:

  • 24-bit Resolution: Provides high-resolution audio playback for detailed sound reproduction.
  • 192kHz Sampling Rate: Supports high-frequency audio signals for enhanced audio fidelity.
  • 2-Channel Output: Offers stereo audio output for a realistic listening experience.
  • Advanced Multi-bit Modulator: Reduces distortion and improves linearity.
  • Low Power Consumption: Enables energy-efficient operation in various audio devices.
  • Integrated Digital Filter: Simplifies system design and reduces external component count.

Benefits:

  • High-Quality Audio: Delivers clear and detailed audio reproduction with minimal distortion.
  • Wide Dynamic Range: Accurately captures both quiet and loud sounds for a more immersive listening experience.
  • Reduced Noise: Minimizes unwanted noise and interference for cleaner audio.
  • Energy Efficiency: Consumes less power, extending battery life in portable applications.
  • Simplified System Design: Integrated features reduce the need for external components.

Additional Details:

The AK4388 utilizes AKM's advanced multi-bit modulator architecture, which contributes to its exceptional audio performance. The integrated digital filter helps to reduce noise and improve the overall signal quality. This DAC is suitable for a wide range of audio applications, offering a balance of performance, power efficiency, and ease of use. Consult the AK4388 datasheet for detailed specifications and application notes.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess