EN
  • EN
  • DE

AKM4381VT

Part No AKM4381VT
Manufacturer Asahi Kasei Microsystems
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case TSSOP16
Manufacturer Asahi Kasei Microsystems
Manufacturer Homepage www.akm.com
RoHS State Request Verification
Win Source Part Number 709433-AKM4381VT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AKM4381VT CAD Model

Description

The AKM4381VT is a high-performance 24-bit stereo DAC (Digital-to-Analog Converter) manufactured by Asahi Kasei Microsystems (AKM). It is designed for high-end audio applications requiring exceptional audio quality and dynamic range. This DAC integrates advanced features for achieving low distortion and noise, making it suitable for professional and consumer audio equipment.

Applications

  • High-end audio systems
  • AV receivers
  • CD players
  • DVD players
  • Digital audio workstations (DAWs)
  • Professional recording equipment

Features

  • 24-bit resolution: Ensures high fidelity audio reproduction.
  • Stereo DAC: Provides two channels for stereo output.
  • High SNR (Signal-to-Noise Ratio): Delivers clear audio with minimal background noise.
  • Low THD+N (Total Harmonic Distortion + Noise): Minimizes distortion for accurate sound reproduction.
  • Sampling rates up to 192 kHz: Supports high-resolution audio formats.
  • Integrated digital filter: Reduces aliasing and improves audio quality.
  • Various output formats: Offers flexibility in connecting to different audio systems.
  • Low power consumption: Suitable for portable and energy-efficient devices.

Benefits

  • Superior audio quality: Enables faithful reproduction of audio signals with minimal distortion and noise.
  • Enhanced dynamic range: Captures subtle details and nuances in the audio.
  • Versatile application: Suitable for a wide range of audio devices and systems.
  • Improved listening experience: Delivers immersive and high-fidelity sound for audiophiles and professionals.
  • Reliable performance: Ensures consistent and stable operation in demanding audio environments.

The AKM4381VT utilizes advanced delta-sigma modulation techniques to achieve its high performance. It also incorporates a digital filter to further reduce noise and distortion. This DAC is designed for easy integration into audio systems, offering various output formats and control interfaces. With its exceptional audio quality and versatile features, the AKM4381VT is an excellent choice for applications requiring high-fidelity audio reproduction.

Technical Specifications:

  • Resolution: 24-bit
  • Number of Channels: 2 (Stereo)
  • Sampling Frequency: Up to 192 kHz
  • SNR: Typically 112 dB
  • THD+N: Typically -95 dB
  • Power Supply Voltage: 3.0V to 5.5V
  • Package: VQFN

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess