EN
  • EN
  • DE
  • IT

AFFC-2507-100-SHB-T

Part No AFFC-2507-100-SHB-T
Manufacturer Assmann WSW Components
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1166058-AFFC-2507-100-SHB-T
Categories Custom Parts
Manufacturer Assmann WSW Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFFC-2507-100-SHB-T CAD Model

Description

The AFFC-2507-100-SHB-T is an electronic component manufactured by Assmann WSW Components. The supply and demand status of this product is limited. The AFFC-2507-100-SHB-T is a custom part that can be designed to fit specific needs. It is a reliable component that can be used in various electronic devices. It is designed to provide excellent performance and durability.

  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
INPUT AC MODULE, 5V DC LOGIC- 24 / AC Input Module Output Module 18mA 5VDC Output 24VAC Supply
Need more? Email Us
Microchip Technology
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
NMB Technologies Corporation
Need more? Email Us
Actel Corporation
Need more? Email Us
E2V
SPLD PLDC20RA10 Family 10 Macro Cells 41.67MHz 0.8um Technology 5V 24-Pin CDIP T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
16 X 16 CMOS MULTIPLIER / Digital Multiplier 68-PGA (27.89x27.89)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess