EN
  • EN
  • DE

DK-25112-02

Part No DK-25112-02
Manufacturer Assmann WSW Components
Catalog Fiber Optic Cables
Description CABLE FIBER OPTIC 2M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr Assmann WSW Components
Series DIGITUS®
Package Bulk
Product Status Obsolete
1st Connector ST (12)
2nd Connector ST (12)
Cable Type Buffered Fiber
Fiber Type 50/125
Length - Overall 6.6' (2.0m)
Type Multimode, Simplex, OM2
Color - Cable Multiple
Color - Connectors Black
Base Product Number DK-2511
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 108714-DK-25112-02
Ultra Librarian 3D Model Ultra Librarian DK-25112-02 CAD Model

Description

DK-25112-02

The DK-25112-02 diode provides a seamless solution for current rectification and voltage regulation in various electronic circuits.

  • Applications:
    • Rectifier circuits
    • Voltage regulation systems
    • AC to DC converters
  • Features and Benefits:
    • Efficient current flow with minimal loss
    • High peak reverse voltage
    • Compact and lightweight
    • Ensures reliable performance under different conditions
  • Additional Details:
    • Maximum reverse voltage: 100V
    • Peak current: 10A

You May Also Be Interested in

Belden Inc.
FMT OM4 MPO12(M-M) A 12F 30M
Need more? Email Us
Belden Inc.
FXPC OM3 LC_SX LC_SX 1M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) A 12F 17M
Need more? Email Us
Panduit Corp
SC APC TO PIGTAIL, 9/125 MICRON
Need more? Email Us
Panduit Corp
OM4 12-FIBER ROUND HARNESS CABLE
Need more? Email Us
Belden Inc.
FX PIGTAIL OM3 LCW5_SX BR_250
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=100M / Fiber Optic Cable POF 328.1' (100.0m)
Lowest to $110.7143
Belden Inc.
FMT OM4 MPO12(M-M) B 48F 19M
Need more? Email Us
Panduit Corp
6-FIBER OS2 SINGLEMODE OFNR (RIS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess