EN
  • EN
  • DE

AT45DB321B-TU

Part No AT45DB321B-TU
Manufacturer Atmel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TSSOP32
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 709522-AT45DB321B-TU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT45DB321B-TU CAD Model

Description

The AT45DB321B-TU is a 32-Megabit Serial DataFlash memory device from Atmel, now part of Microchip Technology. It offers a versatile and cost-effective solution for non-volatile storage in a variety of embedded systems.

Applications:

  • Data Logging: Used in industrial and environmental monitoring systems to record sensor data.
  • Audio Storage: Stores audio files in portable audio players and voice recorders.
  • Image Storage: Used in digital cameras and other imaging devices for storing image data.
  • Firmware Storage: Stores firmware updates for electronic devices.
  • Embedded Systems: General purpose non-volatile storage for embedded applications.

Features:

  • 32-Megabit (4 Mbyte) memory: Provides ample storage for various data types.
  • SPI Interface: Allows for easy communication with microcontrollers and processors using a standard SPI protocol.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • Two SRAM Data Buffers: Internal SRAM buffers enhance data throughput and reduce system overhead.
  • Page Program Operation: Supports efficient page programming for fast data storage.
  • Sector Erase Operation: Enables selective erasure of memory blocks.
  • Hardware and Software Data Protection: Offers protection against accidental data corruption.
  • Fast Read Access Time: Provides quick access to stored data.
  • Single 2.7V to 3.6V Power Supply: Operates within a wide voltage range.

Benefits:

  • Cost-Effective Storage: Offers a competitive cost per bit compared to other non-volatile memory technologies.
  • Easy Integration: SPI interface simplifies integration with existing systems.
  • Reliable Data Storage: Ensures data retention even in the absence of power.
  • Low Power Operation: Extends battery life in portable devices.
  • Flexible Memory Management: Sector erase and page program capabilities enable efficient memory usage.
  • Data Protection: Hardware and software data protection safeguards against accidental data corruption.

Additional Details:

The AT45DB321B-TU operates within the industrial temperature range, making it suitable for harsh environments. It supports different SPI modes for compatibility with a variety of microcontrollers. The device is available in different packaging options, including SOIC and TSOP. The internal SRAM buffers allow for continuous data streaming without interrupting the SPI communication. The DataFlash architecture provides high endurance, typically 100,000 program/erase cycles per page. The device also features a deep power-down mode to further reduce power consumption when not in use. The AT45DB321B series also includes features for data protection, such as block protection and password protection.

You May Also Be Interested in

Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Samsung
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Freescale Semiconductor - NXP
Lowest to $4.3657
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
NXP / Nexperia
Lowest to $3.2617

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess