EN
  • EN
  • DE

U842B-MFPG3

Part No U842B-MFPG3
Manufacturer Atmel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 384918-U842B-MFPG3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U842B-MFPG3 CAD Model

Description

The Atmel U842B-MFPG3 is a highly integrated System Basis Chip (SBC) designed for automotive applications. This SBC combines essential functions, including a voltage regulator, a watchdog timer, and communication interfaces, into a single package, reducing component count and board space. It is specifically designed to meet the stringent requirements of automotive environments, including harsh operating conditions and demanding safety standards.

Applications

  • Automotive Body Control Modules (BCM)
  • Automotive Gateway Control Units
  • Automotive Instrument Clusters
  • Automotive Powertrain Control
  • Industrial control systems

Features

  • Integrated Voltage Regulator: Provides stable and regulated power supply for the microcontroller and other onboard components.
  • Watchdog Timer: Monitors the microcontroller's operation and resets it in case of a failure or hang-up, ensuring system reliability.
  • Communication Interfaces: Supports standard automotive communication protocols such as CAN (Controller Area Network) and LIN (Local Interconnect Network).
  • Low Quiescent Current: Minimizes power consumption in sleep mode, extending battery life in automotive applications.
  • Overvoltage and Undervoltage Protection: Protects the system from voltage surges and drops, enhancing reliability.
  • Overtemperature Protection: Shuts down the device in case of excessive temperature, preventing damage.
  • Short Circuit Protection: Protects the device from damage due to short circuits.

Benefits

  • Reduced System Cost: Integration of multiple functions into a single chip reduces the number of external components required, lowering overall system cost.
  • Improved Reliability: Watchdog timer and protection features enhance system reliability and prevent failures.
  • Simplified Design: Integrated functions simplify the design process and reduce development time.
  • Smaller Board Size: Reduced component count enables a smaller board size, which is crucial in space-constrained automotive applications.
  • Enhanced System Safety: Designed to meet automotive safety standards, ensuring safe and reliable operation.

Additional Details

The U842B-MFPG3 typically operates within a wide voltage range, often from 4.5V to 40V, to accommodate the fluctuations in automotive power systems. It is typically available in a QFN (Quad Flat No-leads) package, which offers good thermal performance and small footprint. The device is often compliant with automotive standards such as AEC-Q100. Detailed specifications regarding CAN and LIN transceiver characteristics, voltage regulator output current, and watchdog timer settings can be found in the product datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess