EN
  • EN
  • DE

S7808D

Part No S7808D
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description Fixed Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 308080-S7808D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S7808D CAD Model

Description

The S7808D is a positive voltage regulator from AUK Corp, designed to provide a stable 8V output. This three-terminal regulator is used in various electronic applications where a constant 8V supply is needed. As a voltage regulator, it maintains a steady output voltage regardless of changes in input voltage or load current, ensuring the proper functioning of connected circuits.

Applications

  • Microcontroller Power Supplies: Provides a stable 8V power supply for microcontrollers that require this specific voltage.
  • Operational Amplifier Power Supplies: Supplies regulated 8V to operational amplifiers in analog circuits.
  • Relay Driving Circuits: Powers relays that are designed to operate with an 8V coil voltage.
  • Audio Amplifier Circuits: Used as a power supply for low-power audio amplifiers.
  • Industrial Control Systems: Provides a stable 8V reference voltage for industrial control and automation equipment.

Features

  • Fixed 8V Output Voltage: Delivers a stable and regulated 8V output voltage.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
  • Short-Circuit Protection: Protects the regulator and the connected circuit from damage in case of a short circuit.
  • Output Transistor Safe-Area Protection: Ensures the output transistor operates within its safe limits, preventing failure.
  • Minimal External Components Required: Simplifies circuit design and reduces the number of components needed.

Benefits

  • Stable Output Voltage: Ensures consistent performance of connected devices by providing a stable 8V supply.
  • Protection Against Overheating: Prevents damage from excessive heat, enhancing the regulator's reliability.
  • Short-Circuit Resilience: Protects against short circuits, minimizing the risk of component failure and system downtime.
  • Simplified Circuit Design: Reduces design complexity and component count, making circuit implementation easier.
  • Cost-Effective Solution: Offers a cost-effective solution for achieving a regulated 8V power supply.

Additional Details

The S7808D typically requires a heat sink for thermal management, especially when operating with higher input voltages or under heavy load conditions. It's important to maintain a few volts of difference between the input and output voltages to ensure proper regulation. The device is often available in a TO-220 package. Consult the AUK Corp datasheet for detailed specifications on maximum input voltage, maximum output current, thermal resistance, and operating temperature. It is frequently used in applications needing a reliable and regulated 8V power source, such as some communication devices, test equipment, and specialized sensor systems.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess