EN
  • EN
  • DE

SBT2222A

Part No SBT2222A
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description NPN Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 314239-SBT2222A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBT2222A CAD Model

Description

The SBT2222A is a Silicon Bipolar Transistor manufactured by AUK Corp, commonly used for general purpose amplification and switching applications. As a NPN transistor, it is designed to control a relatively large current between the collector and emitter, based on a smaller current injected into the base terminal.

Applications

  • Low-noise Amplifiers: Amplifying weak signals in audio and RF circuits.
  • Switching Circuits: Controlling current flow in digital logic and power circuits.
  • Driver Circuits: Boosting current or voltage to drive larger loads.
  • Oscillators: Generating periodic signals in various electronic devices.
  • Signal Amplification: Increasing the amplitude of audio, video, or other electronic signals.

Features

  • NPN Polarity: Common NPN transistor configuration.
  • High Current Gain (hFE): Provides substantial amplification of input current.
  • Low Saturation Voltage: Minimizes power dissipation when the transistor is fully turned on.
  • Fast Switching Speed: Enables high-frequency operation in switching applications.
  • Small Signal Amplifier: Suitable for amplifying low-level signals.

Benefits

  • Increased Signal Strength: Amplifies weak signals to usable levels.
  • Efficient Switching: Controls current flow with minimal power loss.
  • Improved Circuit Performance: Enhances the performance of amplifiers, switches, and other circuits.
  • Versatile Application: Suitable for a wide range of electronic applications.
  • Reduced Power Consumption: Operates with relatively low power requirements.

Additional Details

Key parameters for the SBT2222A, as found in its datasheet, include Collector-Emitter Voltage (VCEO), Collector Current (IC), Power Dissipation (PD), and Current Gain (hFE). These specifications are essential for proper circuit design and component selection to ensure optimal performance and reliability. Ensure that the transistor's operating conditions remain within the specified limits to prevent damage.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess