EN
  • EN
  • DE

SDB1040

Part No SDB1040
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 317443-SDB1040
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDB1040 CAD Model

Description

The SDB1040 is a Schottky Barrier Rectifier manufactured by AUK Corp, designed for high-efficiency rectification and fast switching applications. This diode is characterized by its low forward voltage drop and high surge current capability, making it suitable for use in switching power supplies, inverters, and other electronic circuits where efficient power conversion is critical. It is an ideal choice for applications requiring fast recovery and minimal power loss.

Applications

  • Switching power supplies
  • Freewheeling diodes in inductive circuits
  • Reverse polarity protection
  • DC-DC converters
  • LED lighting applications

Features

  • Low forward voltage drop
  • High surge current capability
  • High efficiency
  • Fast switching speed
  • Low reverse leakage current
  • High reliability
  • Compact size

Benefits

  • Reduces power loss and improves efficiency
  • Protects circuits from voltage spikes
  • Enables fast switching speeds
  • Minimizes reverse current leakage
  • Increases system reliability
  • Enhances overall circuit performance
  • Allows for compact designs

Additional Details

The SDB1040 has a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 10A. It boasts a very low forward voltage drop, typically around 0.5V at the rated current, which contributes to minimizing power loss and increasing overall efficiency. This is crucial in power supply applications, where efficiency directly affects heat generation and the lifespan of the components.

The fast switching speed of the SDB1040 is a key advantage in high-frequency circuits. Its construction minimizes the effects of reverse recovery, allowing it to switch quickly from forward conduction to reverse blocking. The high surge current capability of this diode is designed to withstand temporary current overloads, protecting it and the circuit it’s integrated into from damage. It's typically available in a DO-201AD or similar through-hole package, which is a standard form factor for rectifier diodes.

The SDB1040 is also manufactured to have a low reverse leakage current. This reduces wasted power when the diode is in the reverse blocking state. Careful thermal design considerations should be observed to ensure the diode stays within its operating temperature for optimal performance and longevity. Proper heatsinking or airflow may be necessary, particularly when operating at higher current levels. Adherence to specified operating conditions will help maximize the diode's operational lifespan and maintain circuit integrity.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $2.8182
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
SONiX
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0726 $50.0940
1,680+ $0.0596 $100.1280
2,600+ $0.0577 $150.0200
3,580+ $0.0559 $200.1220
4,630+ $0.0540 $250.0200
6,200+ $0.0484 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,228 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess