EN
  • EN
  • DE

SDB1060D

Part No SDB1060D
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 317447-SDB1060D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDB1060D CAD Model

Description

The SDB1060D is a Schottky Barrier Rectifier manufactured by AUK Corp. This diode is designed for high-efficiency rectification in a variety of power supply and circuit protection applications. Its low forward voltage drop and fast switching speed make it suitable for applications where minimizing power loss and maximizing efficiency are crucial.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • High-Frequency Inverters
  • DC-DC Converters
  • Free-Wheeling Diodes in inductive circuits
  • Polarity Protection

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Reliability: Ensures stable performance in demanding environments.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Improved Efficiency: Reduces energy consumption in power supplies and converters.
  • Enhanced System Reliability: Protects circuits from overvoltage and reverse polarity.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, contributing to thermal management.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Technical Specifications:

While specific electrical characteristics like peak repetitive reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage (VF) vary based on operating conditions and batch, typical values can be found in the datasheet. It is crucial to consult the official datasheet for detailed specifications before using this component in a design. Common package types include DO-27 and similar through-hole variations.

The SDB1060D is often chosen for its balance between performance, reliability, and cost, making it a popular choice in a wide range of power electronics applications. Its robust design and key features contribute to the overall efficiency and longevity of the systems in which it is implemented. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications before using this device in any application.

You May Also Be Interested in

SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SONiX
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5645
Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess