EN
  • EN
  • DE

SF10A400H

Part No SF10A400H
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description Ultra Fast Recovery Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 318649-SF10A400H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF10A400H CAD Model

Description

The SF10A400H is a Schottky Barrier Rectifier manufactured by AUK Corp. This diode is designed for high-efficiency rectification, fast switching speeds, and low forward voltage drop. These characteristics make it well-suited for applications in power supplies, DC-DC converters, and other high-frequency circuits. It is typically packaged in a DO-220AC.

Applications

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • High-Frequency Inverters
  • Freewheeling Diode in Inductive Loads
  • Solar Power Systems
  • LED Lighting

Features

  • High Surge Current Capability: Provides robust protection against transient surges.
  • Low Forward Voltage Drop: Reduces power loss and improves overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Reliability: Ensures stable and consistent performance.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Improved Efficiency: Minimizes energy waste in power conversion.
  • Enhanced System Protection: Protects circuits from voltage spikes and reverse polarity.
  • Reduced Heat Dissipation: Low forward voltage drop reduces heat generation.
  • Compact Design: DO-220AC package allows for efficient space utilization.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The SF10A400H has a maximum repetitive peak reverse voltage (VRRM) of 400V and a maximum average forward rectified current (IF(AV)) of 10A. The typical forward voltage (VF) is around 0.7V at 10A. It is designed to operate within a temperature range of -55°C to +150°C. The DO-220AC package provides efficient thermal management.

You May Also Be Interested in

SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
AMCC
Lowest to $2.8182
Freescale Semiconductor - NXP
Lowest to $19.5645
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess