The SF10A400HD is a Schottky Barrier Rectifier manufactured by AUK Corp. This diode is designed for high-efficiency rectification, fast switching speeds, and a low forward voltage drop, making it an ideal choice for applications where power loss needs to be minimized. The 'HD' likely indicates a high-durability version designed for demanding environments. It is commonly available in a DO-220AC package.
Applications
- Switching Mode Power Supplies (SMPS)
- DC-DC Converters
- High-Frequency Inverters
- Polarity Protection Circuits
- Free-wheeling diodes in inductive loads
- Renewable Energy Systems (Solar, Wind)
Features
- High Surge Current Capability: Robust performance under transient surge conditions.
- Low Forward Voltage Drop: Minimizes power loss and enhances efficiency.
- Fast Switching Speed: Enables efficient operation in high-frequency circuits.
- High Reliability: Ensures consistent performance and long operational life.
- Halogen Free: Designed with environmental considerations.
Benefits
- Increased Energy Efficiency: Low forward voltage drop reduces energy consumption.
- Enhanced Circuit Protection: High surge current capability safeguards sensitive components.
- Compact Design: DO-220AC package allows for space-saving designs.
- Extended Service Life: High reliability ensures prolonged operation.
- Environmentally Compliant: Meets relevant environmental standards.
Additional Details
The SF10A400HD has a maximum repetitive peak reverse voltage (VRRM) of 400V and a maximum average forward rectified current (IF(AV)) of 10A. The forward voltage (VF) is typically around 0.7V at 10A. It operates within a temperature range of -55°C to +150°C. The DO-220AC package is optimized for efficient heat dissipation.