EN
  • EN
  • DE

ACPL-C87A

Part No ACPL-C87A
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description Precision Optically Isolated Voltage Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135377-ACPL-C87A
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPL-C87A CAD Model

Description

The ACPL-C87A is a precision miniature isolation amplifier manufactured by Avago Technologies (now Broadcom). This device is designed for voltage and current sensing in various applications, including motor drives, power inverters, and renewable energy systems. It provides accurate signal isolation with high common-mode transient immunity and excellent linearity.

Applications

  • Voltage sensing in motor drives
  • Current sensing in solar inverters
  • Power supply feedback control
  • Isolated analog signal transmission
  • Electric vehicle battery management systems

Features

  • High accuracy: 1% gain tolerance
  • High linearity: 0.1% nonlinearity
  • High common-mode rejection (CMR): 85 dB
  • High isolation voltage: 5 kVrms for 1 minute
  • Wide operating temperature range: -40°C to +105°C
  • Compact, surface-mountable package

Benefits

  • Provides accurate voltage and current measurements
  • Enables precise control in power electronics systems
  • Robust performance in harsh industrial environments
  • Offers a high level of safety through galvanic isolation
  • Suitable for a wide range of operating conditions
  • Saves board space due to its small size

Additional Details

The ACPL-C87A isolation amplifier utilizes sigma-delta modulation to achieve high accuracy and linearity. It has a differential input and a single-ended output. The high CMR ensures accurate signal transmission even in noisy environments. The 5 kVrms isolation voltage provides a high level of electrical isolation between the input and output circuits, enhancing safety and reliability. The wide operating temperature range makes it suitable for use in demanding industrial applications.

The combination of high accuracy, excellent linearity, and robust isolation capabilities makes the ACPL-C87A an ideal choice for voltage and current sensing in a variety of industrial and automotive applications. Its small size and surface-mountable package allow for easy integration into compact electronic designs.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess