EN
  • EN
  • DE

PEX8717-BA80BC G

Part No PEX8717-BA80BC G
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Embedded Processors and Controllers
Description 16 -lane, 10 -port Multi-root Pci Exp Gen 3 (8.0 Gt/s)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1020958-PEX8717-BA80BC G
Categories Embedded Processors and Controllers
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEX8717-BA80BC G CAD Model

Description

The PEX8717-BA80BC G is a PCIe Gen3 switch from Avago Technologies (now Broadcom). It is designed to provide high-performance switching capabilities for various applications, including servers, storage systems, and networking equipment.

Applications

  • Servers: Used to expand PCIe connectivity in servers, enabling support for more peripherals and accelerators.
  • Storage systems: Facilitates high-speed data transfer between storage devices and host systems.
  • Networking equipment: Enables high-bandwidth connectivity in network switches and routers.
  • Industrial automation: Provides high-speed communication between industrial control systems and peripherals.
  • High-performance computing (HPC): Used in HPC systems to interconnect processors and accelerators.

Features

  • PCIe Gen3 support: Supports the PCIe Gen3 standard, providing high bandwidth and low latency.
  • 16 lanes: Offers 16 lanes of PCIe connectivity.
  • 8 ports: Supports up to 8 ports for connecting various devices.
  • Non-transparent bridging (NTB): Enables communication between separate PCIe domains.
  • Advanced error reporting: Provides detailed error information for troubleshooting.
  • Low power consumption: Designed for energy-efficient operation.

Benefits

  • Increased system performance: High-bandwidth PCIe Gen3 connectivity enhances overall system performance.
  • Expanded connectivity: Allows for connecting more peripherals and accelerators.
  • Improved data transfer rates: Facilitates high-speed data transfer between devices.
  • Enhanced system reliability: Advanced error reporting helps to identify and resolve issues quickly.
  • Reduced power consumption: Energy-efficient design minimizes power requirements.

Additional Details

The PEX8717-BA80BC G typically comes in a BGA package. It requires a specific power supply voltage (check datasheet for details). Consult the datasheet for detailed specifications, including electrical characteristics, timing diagrams, and pinout information.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD NCV74250V1G / NCV7425 LIN Interface Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Silicon Labs
Evaluation Board For Embedded Modems And Fax Modems With An Integrated Global DAA
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us
ON Semiconductor
BOARD EVAL 14 MP 1/2.3" CIS HB / MT9F002 series Image Sensor Sensor Evaluation Board
Need more? Email Us
NXP / Nexperia
KIT EVAL 3PHASE FET PRE-DRIVER / MC33937A Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.7284 $129.7284
2+ $125.5439 $251.0878
3+ $121.3593 $364.0779
4+ $108.8045 $435.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 399 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess