EN
  • EN
  • DE

CX1210SB27120B0FLFC1

Part No CX1210SB27120B0FLFC1
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Description KYOCX1210SB27120B0FLFC1 X'tal, -30~85C, 27
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1053772-CX1210SB27120B0FLFC1
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX1210SB27120B0FLFC1 CAD Model

Description

The CX1210SB27120B0FLFC1 is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, part of the Kyocera Group. This capacitor is designed for high-frequency applications requiring low equivalent series resistance (ESR) and stable performance. It is commonly used in RF circuits, mobile communication devices, and high-speed digital circuits.

Applications

  • RF Amplifiers: Used for impedance matching and decoupling in RF amplifier circuits.
  • Mobile Phones: Employed in mobile communication devices for signal filtering and noise reduction.
  • Wireless Communication Systems: Utilized in wireless routers, Bluetooth devices, and other wireless systems.
  • High-Speed Digital Circuits: Integrated into high-speed digital circuits for decoupling and bypassing.
  • Filters and Oscillators: Used in filter circuits and oscillator circuits for stable performance.

Features

  • High Q Factor: Provides low losses and excellent performance at high frequencies.
  • Low ESR: Minimizes power dissipation and improves circuit efficiency.
  • Stable Capacitance: Offers stable capacitance over a wide temperature range.
  • Small Case Size: Compact dimensions allow for high-density circuit designs.
  • High Voltage Rating: Rated for 200 VDC, suitable for various applications.
  • RoHS Compliant: Environmentally friendly, meeting Restriction of Hazardous Substances standards.

Benefits

  • Improved RF Performance: High Q factor and low ESR enhance RF circuit performance.
  • Reduced Power Losses: Low ESR minimizes power dissipation, improving overall efficiency.
  • Stable Operation: Stable capacitance ensures reliable performance in various conditions.
  • Compact Design: Small case size allows for high-density circuit layouts.
  • Reliable Performance: High-quality construction ensures reliable operation in high-frequency applications.

Additional Details

The CX1210SB27120B0FLFC1 features a capacitance value of 270 pF and a tolerance of ±0.1 pF. Its temperature coefficient of capacitance (TCC) is typically within a narrow range, ensuring stable performance over temperature variations. The capacitor is designed to withstand reflow soldering processes, making it suitable for automated manufacturing. The terminal finish is typically tin or nickel-tin, providing good solderability and resistance to corrosion.

AVX Corporation's CX1210SB27120B0FLFC1 is a high-performance capacitor designed for demanding high-frequency applications. Its low ESR, high Q factor, and stable capacitance make it an excellent choice for RF circuits, mobile communication devices, and other high-speed applications. The small size and reliable performance make it a versatile component for modern electronic designs.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.2041

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess