EN
  • EN
  • DE

ST03X5R225M06SH

Part No ST03X5R225M06SH
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962237-ST03X5R225M06SH
Categories OEM Parts( S )
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST03X5R225M06SH CAD Model

Description

The ST03X5R225M06SH is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation (Kyocera AVX). This capacitor is designed for general-purpose applications, providing stable capacitance over a wide range of operating conditions. It is commonly used in decoupling, bypass, and filtering circuits.

Applications:

  • Decoupling: Used to decouple power supply lines, reducing noise and voltage fluctuations.
  • Bypass: Provides a bypass path for high-frequency signals to ground, reducing noise and interference.
  • Filtering: Used in filtering circuits to remove unwanted frequencies.
  • Consumer Electronics: Employed in various consumer electronic devices, such as smartphones, tablets, and audio players.
  • Industrial Equipment: Used in industrial control systems and automation equipment.

Features:

  • Capacitance: 2.2 µF (microfarads).
  • Voltage Rating: 6.3 VDC (volts direct current).
  • Dielectric Material: X5R.
  • Case Size: 0603 (1608 metric).
  • Tolerance: ±20%.
  • Termination: Surface mount (SMD).

Benefits:

  • Stable Capacitance: X5R dielectric provides stable capacitance over temperature and voltage.
  • Compact Size: Small 0603 case size allows for high-density PCB designs.
  • Reliable Performance: Designed for long-term reliability in demanding applications.
  • Easy Assembly: Surface mount termination simplifies assembly and reduces manufacturing costs.
  • Versatile Application: Suitable for a wide range of electronic applications.

Additional Details:

The ST03X5R225M06SH capacitor is designed for optimal performance in general-purpose applications. The X5R dielectric material provides stable capacitance characteristics over a temperature range of -55°C to +85°C. The capacitor is compliant with RoHS standards, ensuring environmental friendliness. It is commonly used in applications where reliability and stability are critical for proper operation.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess