EN
  • EN
  • DE

12065C105KAT2A

Part No 12065C105KAT2A
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843032-12065C105KAT2A
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 1µF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient X7R
Operating Temperature -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.075" (1.90mm)
Ultra Librarian 3D Model Ultra Librarian 12065C105KAT2A CAD Model

Description

The 12065C105KAT2A is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is designed for general-purpose applications requiring a stable capacitance value over a wide range of temperatures and voltages. The capacitor is constructed with a ceramic dielectric material and utilizes a surface-mount (SMD) configuration, making it suitable for automated assembly processes.

Applications:

  • Bypass Capacitors: Decoupling power supply lines in electronic circuits.
  • Smoothing Capacitors: Reducing ripple voltage in power supplies.
  • Timing Circuits: Used in timing circuits for stable and accurate timing.
  • Filtering Applications: Filtering unwanted noise in signal paths.
  • General-Purpose Circuitry: Used in a variety of electronic devices for general capacitance needs.

Features:

  • High Capacitance Stability: Maintains a stable capacitance value over temperature and voltage variations.
  • Small Form Factor: Compact size allows for high-density circuit designs.
  • Surface Mount Technology: Suitable for automated assembly processes.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves circuit performance.
  • High Reliability: Robust construction ensures long-term reliability.
  • RoHS Compliant: Environmentally friendly due to compliance with RoHS standards.

Benefits:

  • Improved Circuit Performance: Stable capacitance ensures accurate and reliable circuit operation.
  • Reduced Board Space: Compact size allows for smaller and more compact designs.
  • Lower Manufacturing Costs: Surface mount technology reduces assembly time and costs.
  • Extended Component Lifespan: High reliability ensures a long operating life.
  • Minimized Noise: Low ESR helps to minimize noise in sensitive circuits.

Additional Details:

The 12065C105KAT2A has a capacitance of 1.0 µF, a voltage rating of 50 V, and a case size of 1206 (3.2mm x 1.6mm). The temperature coefficient is X7R, meaning it maintains its capacitance within ±15% over the temperature range of -55°C to +125°C. The termination material is typically nickel barrier with tin plating. Detailed datasheets from AVX Corporation provide comprehensive information on electrical characteristics, dimensions, and soldering recommendations. These capacitors are widely used in automotive, industrial, and consumer electronic applications due to their reliability and stability.

You May Also Be Interested in

Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2947

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
845+ $0.0593 $50.1085
2,055+ $0.0487 $100.0785
3,185+ $0.0471 $150.0135
4,390+ $0.0456 $200.1840
5,670+ $0.0441 $250.0470
7,595+ $0.0395 $300.0025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess