EN
  • EN
  • DE

TAJ106M010RNJ

Part No TAJ106M010RNJ
Manufacturer AVX Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097991-TAJ106M010RNJ
Categories OEM Parts(T-Z)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TAJ106M010RNJ CAD Model

Description

The TAJ106M010RNJ is a Tantalum chip capacitor manufactured by AVX Corporation, known for its high-quality electronic components. This capacitor is part of the TAJ series, which offers a wide range of capacitance and voltage ratings in a compact surface mount package. It is designed for general-purpose applications requiring stable performance and reliable operation.

Applications

  • Bypass Capacitors: Used to filter out noise and provide a stable voltage supply in electronic circuits.
  • Decoupling Capacitors: Employed to isolate sensitive components from voltage fluctuations and transients.
  • Timing Circuits: Suitable for use in timing circuits and oscillators where stable capacitance values are required.
  • Filtering Applications: Used in low-pass and high-pass filters to remove unwanted frequencies.
  • Power Management Circuits: Integrated into power management ICs (PMICs) for stable and reliable power delivery.

Features

  • Surface Mount Technology (SMT): Designed for easy and efficient mounting on printed circuit boards (PCBs).
  • Compact Size: Small footprint allows for high-density circuit designs.
  • Tantalum Anode: Provides stable electrical performance and high volumetric efficiency.
  • Solid Electrolyte: Offers enhanced reliability and long-term stability compared to wet tantalum capacitors.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive for environmental protection.
  • High Ripple Current Capability: Can withstand high ripple currents without significant performance degradation.

Benefits

  • Reliable Performance: Provides stable and reliable operation in various electronic circuits.
  • Long-Term Stability: Solid electrolyte ensures long-term stability and minimal capacitance drift.
  • Compact Design: Small size allows for high-density circuit designs and space savings.
  • Easy Integration: Surface mount package simplifies the assembly process and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliant for environmental protection.
  • Excellent Filtering Capability: Effectively filters out noise and provides a stable voltage supply.

Technical Specifications: The TAJ106M010RNJ has a capacitance of 10µF and a voltage rating of 10V. It features a standard case size and is designed for reflow soldering. Consult the AVX Corporation datasheet for the TAJ106M010RNJ for comprehensive technical data, including ESR (Equivalent Series Resistance), leakage current, and temperature characteristics.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess