EN
  • EN
  • DE

TAJA106K025RNJ 10UF 25V

Part No TAJA106K025RNJ 10UF 25V
Manufacturer AVX Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1439+
Reference case A型
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 716501-TAJA106K025RNJ 10UF 25V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJA106K025RNJ 10UF 25V CAD Model

Description

The TAJA106K025RNJ is a 10µF, 25V tantalum capacitor manufactured by AVX Corporation. It is a surface-mount device (SMD) that belongs to the TAJ series, known for their reliability and performance in general-purpose applications. Tantalum capacitors are often preferred for their stable electrical characteristics and volumetric efficiency compared to other types of capacitors.

Applications

  • Power Supply Filtering: Smoothing voltage fluctuations in power supply circuits.
  • Bypass Capacitors: Bypassing noise and unwanted signals from integrated circuits.
  • Decoupling Capacitors: Decoupling power supply lines to prevent voltage drops and improve circuit stability.
  • Timing Circuits: Used in timing circuits for accurate timing control.
  • General-Purpose Applications: Suitable for a wide range of electronic circuits requiring stable capacitance.

Features

  • 10µF Capacitance: Provides a capacitance value of 10 microfarads.
  • 25V Voltage Rating: Rated for a maximum DC voltage of 25 volts.
  • Surface Mount Device (SMD): Designed for surface mounting on printed circuit boards.
  • Tantalum Construction: Utilizes tantalum as the dielectric material for stable performance.
  • Polarized Capacitor: Has a defined polarity, requiring proper orientation in the circuit.
  • Low ESR (Equivalent Series Resistance): Offers low ESR for efficient performance in high-frequency applications.

Benefits

  • Stable Performance: Tantalum construction ensures stable electrical characteristics over temperature and time.
  • Compact Size: SMD design allows for high-density circuit layouts.
  • Reliable Operation: AVX tantalum capacitors are known for their reliability and long lifespan.
  • Efficient Filtering: Low ESR provides efficient filtering and decoupling performance.
  • Wide Application Range: Suitable for a variety of electronic circuits.

Additional Details

The TAJA106K025RNJ typically comes in a standard EIA case size, such as the A case size (3216 metric). The operating temperature range is generally between -55°C and +125°C, but derating the voltage at higher temperatures is recommended. The ESR value is typically specified in the datasheet and is an important parameter for high-frequency applications. The capacitor is polarized, and the positive terminal is usually marked on the device. Proper soldering techniques are crucial for reliable mounting and performance. Detailed electrical characteristics, such as capacitance tolerance and leakage current, are available in the product datasheet from AVX Corporation.

You May Also Be Interested in

Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Xilinx Inc.
Lowest to $3.2617
ON Semiconductor
Need more? Email Us
Micrel
Lowest to $9.8522

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2784 $58.4640
510+ $0.2287 $116.6370
790+ $0.2206 $174.2740
1,085+ $0.2137 $231.8645
1,400+ $0.2067 $289.3800
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,560 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess